DE
  • EN
  • DE
  • IT

P82B715TD,118

Teil Nr. P82B715TD,118
Hersteller NXP
Katalog Interface - Signal Buffers, Repeaters, Splitters
Beschreibung Interface - Signal Buffers, Repeaters I2C BUS EXTENDER
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller NXP
Product Bus Extenders
Schnittstelle Typ I2C
Ausbreitungsverzögerungszeit 250 ns
Maximum Clock Frequency 400 kHz
Supply Voltage - Max 12 V
Supply Voltage - Min 4.5 V
Minimum Operating Temperature - 40 C
Maximale Betriebstemperatur + 85 C
Montageart SMD/SMT
Verpackung / Koffer SOIC-8
Verpackung Cut Tape
Verpackung MouseReel
Verpackung Reel
Ausgang Strom 60 mA
Typ I2C Bus
Brand NXP Semiconductors
Betriebsspannung 4.5 V to 12 V
Pd - Power Dissipation 300 mW
Produkttyp Signal Buffers, Repeaters
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D-Modell Ultra Librarian P82B715TD,118 CAD-Modell

Beschreibung

The P82B715TD,118 is a high-quality I²C-bus extender chip designed and manufactured by NXP Semiconductors. This innovative device is engineered to enhance the capabilities of the standard I²C-bus communication protocol, enabling extended signal range and increased noise immunity for robust and reliable data transmission across various applications.

Key Features

  • I²C-bus Extender: The P82B715TD,118 allows for significant extension of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, thus enabling longer bus lengths and the connection of more devices on the bus without signal degradation.
  • Bidirectional Communication: This device supports bidirectional communication on the I²C-bus, ensuring seamless data flow between master and slave devices.
  • Increased Bus Capacitance: With the ability to handle bus capacitance up to 3000 pF, this extender chip allows a greater number of devices or longer cable lengths to be used on the I²C-bus.
  • No Oscillator Required: The P82B715TD,118 does not require an external oscillator to function, simplifying the design and reducing system complexity.
  • Compatibility: It is fully compatible with the I²C-bus standard, ensuring easy integration into existing systems without the need for significant modifications.

Applications

The P82B715TD,118 is versatile in its applications, making it suitable for a wide array of industries and systems. Its primary use is to enhance I²C-bus signal integrity and extend the communication range, which is crucial for:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

Some of the technical highlights of the P82B715TD,118 include:

  • Supply voltage range: 3.0 V to 12 V
  • Operating temperature range: -40°C to +85°C
  • Packaging: SO8

The P82B715TD,118 from NXP is a reliable and efficient solution for expanding the functionality of the I²C-bus in complex systems. Its robust design and ease of integration make it an ideal choice for engineers looking to enhance communication capabilities in their electronic designs.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Analog Devices Inc.
Ab 3.6214$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
2+ 46.4705$ 92.9410$
3+ 43.5294$ 130.5882$
4+ 42.0588$ 168.2352$
6+ 39.1176$ 234.7056$
7+ 37.6470$ 263.5290$
9+ 36.1765$ 325.5885$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,980 Stücke
MOQ: 2 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess