DE
  • EN
  • DE
  • IT
Teil Nr. BC857BV
Hersteller NXP
Katalog Transistors (BJT) - Single
Beschreibung Trans GP BJT PNP 45V 0.1A 200mW Automotive 6-Pin SOT-666 / PNP general purpose double transistor
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products
Familie Transistors(BJT) - Single
Hersteller NXP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 232286-BC857BV
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 48 pct.
Stand von Angebot und Nachfrage Balance
Familienname BC857BV
Einführung Datum September 10, 2001
ECCN EAR99
Herkunftsland Thailand
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Ultra Librarian 3D-Modell Ultra Librarian BC857BV CAD-Modell

Beschreibung

The NXP BC857BV is a high-quality PNP bipolar junction transistor (BJT) that is widely used in electronic circuits for amplification and switching applications. This product is part of the BC857 series, which is known for its low current and low voltage capabilities, making it a suitable choice for energy-efficient designs.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: SOT-666, a small and flat package ideal for surface-mounted design.
  • Collector-Emitter Voltage (Vceo): -45V, which indicates the maximum voltage the transistor can withstand when the collector and emitter are in an open circuit.
  • Collector Current (Ic): -100mA, the maximum continuous current that can flow through the collector of the transistor.
  • Gain Bandwidth Product (fT): 100MHz, representing the frequency at which the transistor's current gain drops to one.
  • DC Current Gain (hFE): High hFE level, ensuring a good amplification factor for the transistor.

Applications

The NXP BC857BV is versatile and can be used in various applications due to its high performance and reliability. Common applications include:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Low-power consumption applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC857BV is no exception. This transistor is designed to meet the stringent requirements of the industrial and consumer electronics markets. The device is characterized by its long operational life and stability over a wide range of environmental conditions.

Environmental Compliance

The BC857BV is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability. This compliance also ensures that the transistor is suitable for use in applications that require lead-free components.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
425+ 0.1180$ 50.1500$
905+ 0.1105$ 100.0025$
1,405+ 0.1068$ 150.0540$
2,015+ 0.0993$ 200.0895$
2,620+ 0.0956$ 250.4720$
3,270+ 0.0918$ 300.1860$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 100,000 Stücke
MOQ: 425 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess