DE
  • EN
  • DE
  • IT

74LVC1G66GW,125

Teil Nr. 74LVC1G66GW,125
Hersteller NXP
Katalog Interface - Analog Switches, Multiplexers, Demultiplexers
Beschreibung IC SWITCH SPST 5TSSOP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Schaltkreis SPST - NO
Anzahl der Schaltkreise 1
Max. Einschaltwiderstand 10 Ohm
Einzelne Versorgungsspannung (V+) 1.65 V to 5.5 V
Maximale Schaltzeit (Ton,Toff) 4.2ns, 5ns
-3db Bandbreite 500MHz
Ladungsinjektion 7.5pC
Kanal-Kapazität (CS aus, CD aus) 6.5pF
Max. Ableitstrom (IS aus) 5μA
Temperaturbereich - Betrieb -40°C to 125°C (TA)
Koffer/Paket 5-TSSOP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 099989-74LVC1G66GW,125
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Stand von Angebot und Nachfrage Sufficient
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian 74LVC1G66GW,125 CAD-Modell

Beschreibung

Product Overview: 74LVC1G66GW,125

The 74LVC1G66GW,125 is a high-performance, single-pole, single-throw analog switch product from NXP Semiconductors. This versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption. This particular model is designed for multiplexing and demultiplexing digital or analog signals, making it an ideal choice for a wide range of applications in consumer electronics, telecommunications, and industrial systems.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High-Speed Switching: It features fast switching speeds, ensuring minimal propagation delay and efficient signal processing in high-speed applications.
  • Low Power Consumption: The 74LVC1G66GW,125 is optimized for low power consumption, extending battery life in portable applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability under extreme conditions.
  • 5V Tolerant Input: Inputs can tolerate a 5V signal level even when the device is powered by a lower voltage, providing interface flexibility with higher voltage logic levels.
  • High Impedance OFF-state: The switch ensures a high impedance state when in the OFF position, preventing signal leakage between the input and output.

Package and Quality

The 74LVC1G66GW,125 comes in a compact, surface-mount TSSOP6 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its small footprint allows for high-density mounting on PCBs. Additionally, the product adheres to strict quality standards, ensuring high reliability and performance consistency.

Applications

This analog switch is a versatile component that can be used in a variety of applications including:

  • Signal routing in audio and video equipment
  • Data bus isolation and switching in computing systems
  • Control signal switching in industrial automation
  • Sample and hold circuits in analog-to-digital conversion systems
  • Switching and control in battery-powered devices

The 74LVC1G66GW,125 from NXP Semiconductors represents a blend of performance, efficiency, and versatility, making it a suitable switch solution for designers looking to optimize their electronic systems.

Meistverkaufte Produkte

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
460+ 0.1093$ 50.2780$
1,115+ 0.0897$ 100.0155$
1,730+ 0.0869$ 150.3370$
2,380+ 0.0841$ 200.1580$
3,080+ 0.0813$ 250.4040$
4,120+ 0.0729$ 300.3480$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 233,850 Stücke
MOQ: 460 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess