DE
  • EN
  • DE
  • IT

74HC4053PW,118

Teil Nr. 74HC4053PW,118
Hersteller NXP
Katalog Interface - Analog Switches, Multiplexers, Demultiplexers
Beschreibung IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Schaltkreis SPDT
Anzahl der Schaltkreise 3
Max. Einschaltwiderstand 120 Ohm
Kanal-zu-Kanal-Anpassung (ΔRon) 6 Ohm
Einzelne Versorgungsspannung (V+) 2 V to 10 V
Duale Versorgungsspannung (V±) ±1.5 V to 5 V
Maximale Schaltzeit (Ton,Toff) 31ns, 29ns
-3db Bandbreite 170MHz
Kanal-Kapazität (CS aus, CD aus) 3.5pF
Max. Ableitstrom (IS aus) 100nA
Nebensprechen -60dB @ 1MHz
Temperaturbereich - Betrieb -40°C to 125°C (TA)
Koffer/Paket 16-TSSOP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 098273-74HC4053PW,118
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 42 pct.
Stand von Angebot und Nachfrage Sufficient
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian 74HC4053PW,118 CAD-Modell

Beschreibung

NXP 74HC4053PW,118 Triple 2-channel Analog Multiplexer/Demultiplexer

The NXP 74HC4053PW,118 is a high-speed Si-gate CMOS device that is pivotal in the realm of digital electronics. This integrated circuit is designed to function as a triple 2-channel analog multiplexer/demultiplexer, which is a versatile component used in various applications requiring the routing of analog or digital signals.

This particular model, housed in a TSSOP-16 package, is part of the 74HC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The device features three separate digital select inputs (S0, S1, S2), two independent input/output ports (Y0, Y1), and a common input/output (Z). Additionally, it includes an inhibit input to disable all channels simultaneously.

Key Features:

  • Wide Analog Input Voltage Range: The 74HC4053PW,118 operates efficiently across a broad range of input voltages, making it suitable for a wide array of signal types.
  • Low ON Resistance: Characterized by a low ON resistance, the device ensures minimal signal attenuation, allowing for the precise transmission of analog signals.
  • Low Crosstalk: The design minimizes crosstalk between channels, which is crucial for maintaining signal integrity in complex circuits.
  • High Noise Immunity: The CMOS technology provides high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Multiple Package Options: Available in a compact TSSOP-16 package, the 74HC4053PW,118 is suitable for space-constrained applications while also offering options for different packaging preferences.

The device's versatility allows it to be used in a variety of applications, including signal gating, modulation/demodulation, and switching between different signal paths. Its robust design ensures that it can handle both digital and analog switching with ease, making it an essential component in the design of complex electronic systems.

Whether you're designing consumer electronics, communication systems, or industrial control panels, the NXP 74HC4053PW,118 provides the reliability and functionality needed to create sophisticated and efficient electronic solutions.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
130+ 0.3942$ 51.2460$
275+ 0.3693$ 101.5575$
425+ 0.3568$ 151.6400$
605+ 0.3318$ 200.7390$
785+ 0.3194$ 250.7290$
980+ 0.3069$ 300.7620$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 272,000 Stücke
MOQ: 130 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess