DE
  • EN
  • DE
  • IT

2N7002,215

Teil Nr. 2N7002,215
Hersteller NXP
Katalog Transistors - FETs, MOSFETs - RF
Beschreibung MOSFET N-CH 60V 300MA SOT-23
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Polarität N-Channel
Technologie MOSFET
Drain-Source-Durchbruchsspannung 60V
Kontinuierlicher Drainstrom bei 25°C 300mA (Ta)
Antriebsspannung (Max Rds On, Min Rds On) 10V
Gate-Source Schwellenspannung 2.5V @ 250μA
Maximale Eingangskapazität 50pF @ 10V
Maximale Gate-Source-Spannung ±30V
Verlustleistung (Max) 830mW (Ta)
Maximale Rds Ein bei Id,Vgs 5 Ohm @ 500mA, 10V
Temperaturbereich - Betrieb -65°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 005716-2N7002,215
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 50 pct.
Stand von Angebot und Nachfrage Balance
Anwendungsbereich Used in Industrial
Ultra Librarian 3D-Modell Ultra Librarian 2N7002,215 CAD-Modell

Beschreibung

2N7002,215 from NXP / Nexperia is a widely recognized small-signal MOSFET used in compact switching, level shifting, signal routing, and general-purpose interface circuits. Although the provided category lists RF MOSFETs, engineers commonly evaluate this device for low-power electronic designs where board space, simple drive requirements, and broad ecosystem familiarity are important. It is often considered for consumer electronics, embedded control boards, power management support circuits, and industrial signal handling paths. From a sourcing perspective, this part is relevant for teams maintaining existing designs or qualifying alternates in cost-sensitive production. The current lifecycle status is information not available, so design and procurement teams should confirm manufacturer status before committing to new programs or long-term service builds. RoHS compliance information is also not available in the provided data and should be verified directly through the official datasheet, manufacturer compliance portal, or authorized distribution documentation before release to production.

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
3,475+ 0.0144$ 50.0400$
7,410+ 0.0135$ 100.0350$
11,455+ 0.0131$ 150.0605$
16,395+ 0.0122$ 200.0190$
21,370+ 0.0117$ 250.0290$
26,790+ 0.0112$ 300.0480$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 990,000 Stücke
MOQ: 3475 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess