DE
  • EN
  • DE
  • IT

MAX845EUA+T

Teil Nr. MAX845EUA+T
Hersteller Maxim Integrated
Katalog PMIC - Power Management - Specialized
Beschreibung IC DRVR TRANSF ISO 8-UMAX
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Maxim Integrated
Verpackung Reel - TR
Status Active
Anwendungen Transformer Driver
Betriebsversorgungsstrom 1.1mA
Versorgungsspannung - Betrieb 2.5 V to 6 V
Temperaturbereich - Betrieb -40°C to 85°C
Montage SMD (SMT)
Koffer/Paket 8-uMAX
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 022159-MAX845EUA+T
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 54 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian MAX845EUA+T CAD-Modell

Beschreibung

Maxim Integrated MAX845EUA+T: A Compact, High-Efficiency Power Solution

The MAX845EUA+T from Maxim Integrated is a versatile and highly efficient charge pump DC-DC converter, designed to provide a reliable power solution for space-constrained applications. This advanced integrated circuit is engineered to deliver a regulated output voltage from an unregulated input supply, making it an ideal component for portable devices, battery-powered equipment, and other applications where power efficiency and board space are critical considerations.

Key Features

  • Adjustable Output Voltage: The MAX845EUA+T can be configured to provide a range of output voltages, accommodating various application requirements.
  • High Efficiency: This charge pump converter operates with high efficiency, which helps to prolong battery life in portable applications and reduces power loss in the system.
  • Low Noise Operation: The device features low output ripple and noise, ensuring stable performance in sensitive electronic equipment.
  • Compact SMD Package: Packaged in a small 8-pin µMAX, the MAX845EUA+T is designed for space-saving on PCBs, making it suitable for compact designs.

Applications

The MAX845EUA+T is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Portable Consumer Electronics
  • Handheld Devices
  • Battery-Operated Equipment
  • Medical Devices
  • Wireless Communication Systems

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX845EUA+T is no exception. It delivers consistent performance even under varying load and input conditions. The device also includes built-in thermal protection and a low-battery detector, which helps to safeguard the system against adverse conditions.

Easy Integration

The MAX845EUA+T is designed for ease of integration into a variety of circuit designs. Its minimal external component requirements and adjustable output voltage make it a flexible solution for designers looking to optimize their power management systems.

In summary, the MAX845EUA+T from Maxim Integrated is a compact, high-efficiency power solution that provides designers with a dependable, flexible, and easy-to-use option for a wide range of electronic applications.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
25+ 2.0044$ 50.1100$
54+ 1.8776$ 101.3904$
83+ 1.8142$ 150.5786$
119+ 1.6873$ 200.7887$
154+ 1.6239$ 250.0806$
193+ 1.5604$ 301.1572$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 26,130 Stücke
MOQ: 25 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess