DE
  • EN
  • DE
  • IT

MAX487ECSA+

Teil Nr. MAX487ECSA+
Hersteller Maxim Integrated
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung IC TXRX RS485/RS422 8-SOIC
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Maxim Integrated
Verpackung Tube/Rail
Status Active
Typ Transceiver
Protokoll RS422, RS485
Anzahl von Fahrern/Empfängern 1/1
Duplex Half
Hysterese des Empfängers 70mV
Datenrate 250kbps
Versorgungsspannung - Betrieb 4.75 V to 5.25 V
Temperaturbereich - Betrieb 0°C to 70°C
Montage SMD (SMT)
Koffer/Paket 8-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 021800-MAX487ECSA+
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 48 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian MAX487ECSA+ CAD-Modell

Beschreibung

Maxim Integrated MAX487ECSA+ Transceiver Overview

The MAX487ECSA+ from Maxim Integrated is a low-power transceiver designed for RS-485 and RS-422 communication. It is a highly integrated solution that provides bidirectional communication capabilities for half-duplex and full-duplex applications. With its robust design, the MAX487ECSA+ is suitable for industrial environments where reliable data transmission is critical.

Key Features

  • Electrical Interface: The device supports RS-485/RS-422 communication standards, ensuring compatibility with a wide range of industrial networks.
  • Low Quiescent Current: It operates with a very low supply current, typically 120µA, making it ideal for power-sensitive applications.
  • Extended Temperature Range: The MAX487ECSA+ is designed to operate over a wide temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • High Speed: Capable of data rates up to 2.5Mbps, it can handle high-speed data transmission requirements.
  • Integrated Protection: The device includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Low Power Shutdown Mode: An optional receiver and driver shutdown mode further reduces the supply current to less than 5µA, enhancing power conservation in idle periods.
  • Pin-Compatible Upgrades: The MAX487ECSA+ is part of a family of transceivers that are pin-compatible, making it easy to upgrade existing designs.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection up to ±15kV, making it robust against transient voltage spikes.

Applications

The MAX487ECSA+ is ideal for a variety of applications within the industrial, telecommunication, and automation sectors. It is commonly used in networked devices such as factory automation controllers, security systems, building automation, and other data communication systems that require reliable data transmission over long distances or in noisy environments.

Package and Quality

This transceiver comes in a narrow 8-pin SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, making the MAX487ECSA+ a reliable choice for critical communication systems.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
40+ 1.4045$ 56.1800$
80+ 1.3156$ 105.2480$
120+ 1.2712$ 152.5440$
170+ 1.1823$ 200.9910$
220+ 1.1378$ 250.3160$
275+ 1.0934$ 300.6850$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 50,000 Stücke
MOQ: 40 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess