DE
  • EN
  • DE
  • IT

MAX40203AUK+T

Teil Nr. MAX40203AUK+T
Hersteller Maxim Integrated
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung Ultra-Tiny Nanopower Ideal Diode with Ultra-Low-Voltage Drop 1A 5-Pin SOT-23 T/R
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Höhe 1.45 mm
Maximale Sperrschichttemperatur (Tj) 150 °C
Maximale Betriebstemperatur 125 °C
Maximale Verlustleistung 312.6 mW
Maximale Versorgungsspannung 5.5 V
Minimale Betriebstemperatur -40 °C
Min. Versorgungsspannung 1.2 V
Nominaler Versorgungsstrom 300 nA
Anzahl der Ausgänge 1
Anzahl der Pins 5
Ausgang Strom 2 A
RoHS Compliant
Zeitplan B 8542390000
Win Source Teilenummer 981040-MAX40203AUK+T
Kategorien Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Hersteller Maxim Integrated
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 35 pct.
Stand von Angebot und Nachfrage Shortage
Ultra Librarian 3D-Modell Ultra Librarian MAX40203AUK+T CAD-Modell

Beschreibung

The MAX40203AUK+T from Maxim Integrated is a high-performance, single-pole, single-throw (SPST) analog switch designed for precision and efficiency in a wide range of applications. This compact switch is part of the MAX40203 series and is available in a small 5-pin SOT23 package, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) of typically 0.6Ω, which minimizes signal distortion and ensures high signal integrity.
  • Low Power Consumption: With its low power consumption, the MAX40203AUK+T is suitable for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • Single Supply Operation: The switch operates from a single 1.6V to 3.6V power supply, providing design flexibility and compatibility with a variety of low-voltage systems.
  • Fast Switching Times: Fast switching times (tON and tOFF) enable quick signal routing and are essential for time-sensitive applications.
  • High Current Handling: The device can handle continuous current up to 300mA, making it suitable for driving moderate loads.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing the durability and reliability of the component in harsh environments.

Applications

The versatility of the MAX40203AUK+T makes it an excellent choice for a variety of applications, including:

  • Sample and Hold Circuits
  • Battery-Powered Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Medical Equipment

Product Summary

The MAX40203AUK+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. With its low on-resistance, low power consumption, and fast switching capabilities, this analog switch is engineered to meet the needs of modern electronic systems, delivering performance and efficiency without compromising on space.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Toshiba Semiconductor and Storage
Ab 7.5672$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
110+ 0.4647$ 51.1170$
230+ 0.4353$ 100.1190$
360+ 0.4206$ 151.4160$
515+ 0.3912$ 201.4680$
665+ 0.3765$ 250.3725$
830+ 0.3618$ 300.2940$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 51,780 Stücke
MOQ: 110 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess