DE
  • EN
  • DE
  • IT

MAX3323EEUE+T

Teil Nr. MAX3323EEUE+T
Hersteller Maxim Integrated
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung IC TXRX RS232 250KBPS 16TSSOP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller Maxim Integrated
Verpackung Reel - TR
Typ Transceiver
Protokoll RS232
Anzahl von Fahrern/Empfängern 1/1
Duplex Full
Hysterese des Empfängers 350mV
Datenrate 250kbps
Betriebsspannung 3 V ~ 5.5 V
Betriebstemperaturbereich -40°C ~ 85°C
Montage SMD
Paket 16-TSSOP (0.173", 4.40mm Width)
Hersteller Paket 16-TSSOP
Win Source Teilenummer 703178-MAX3323EEUE+T
Serie MAX series
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 37 pct.
Stand von Angebot und Nachfrage Limited
Familienname MAX3323E
Einführung Datum January 01, 2003
ECCN EAR99
Halogenfrei Compliant
Geschätztes EOL-Datum 2024
Ultra Librarian 3D-Modell Ultra Librarian MAX3323EEUE+T CAD-Modell

Beschreibung

The MAX3323EEUE+T is a high-performance RS-232 Interface IC designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This interface IC is specifically engineered to facilitate serial communication in applications requiring low-power consumption and high data-rate transfer.

Key Features

  • Integrated Charge Pump: The IC includes a built-in charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 3.0V to 5.5V supply, eliminating the need for additional power supplies.
  • Low Power Consumption: It is designed for low-power operation, making it ideal for battery-powered devices, portable instruments, and other power-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 250kbps, the MAX3323EEUE+T is suitable for high-speed serial data communication.
  • Electrostatic Discharge (ESD) Protection: The device offers robust ESD protection up to ±15kV, ensuring reliability and durability in harsh environments.
  • Small Package Size: Available in a compact 16-pin TSSOP package, it is ideal for space-constrained applications.

Applications

The MAX3323EEUE+T is versatile and can be used in a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Point-of-Sale Systems
  • Peripherals
  • Industrial Control Systems

Product Specifications

Parameter Value
Supply Voltage Range 3.0V to 5.5V
Data Rate Up to 250kbps
ESD Protection ±15kV
Package Type 16-pin TSSOP

Overall, the MAX3323EEUE+T from Maxim Integrated offers a reliable and efficient solution for RS-232 communication, with its robust feature set ensuring performance in a variety of demanding applications.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
11+ 4.6568$ 51.2248$
27+ 3.8209$ 103.1643$
41+ 3.7015$ 151.7615$
56+ 3.5821$ 200.5976$
73+ 3.4627$ 252.7771$
97+ 3.1045$ 301.1365$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 8,910 Stücke
MOQ: 11 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess