DE
  • EN
  • DE
  • IT

DS2431P+T&R

Teil Nr. DS2431P+T&R
Hersteller Maxim Integrated
Katalog EEPROM
Beschreibung IC EEPROM 1KBIT 1WIRE 6TSOC
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Maxim Integrated
Verpackung Reel - TR
Status Active
Speicher Format EEPROM
Technologie EEPROM
Speichergröße 1Kb (256 x 4)
Zugriffszeit 2μs
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Montage SMD (SMT)
Koffer/Paket 6-TSOC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 014755-DS2431P+T&R
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 30 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Embedded Design & Development, Medical
Ultra Librarian 3D-Modell Ultra Librarian DS2431P+T&R CAD-Modell

Beschreibung

The DS2431P+T&R is a high-quality, 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Maxim Integrated, designed for applications where a small, nonvolatile memory is required. This device offers a storage capacity of 1024 bits, organized as four memory pages of 256 bits each, providing a flexible and efficient data storage solution.

The DS2431P+T&R is part of the family of 1-Wire devices that communicate over a single data line, plus ground, for minimal interface requirements. This feature allows for easy integration into various systems with a reduced number of wires, which can significantly simplify the design and reduce the overall cost of the system. The 1-Wire protocol also supports multi-drop configurations, making it possible to connect multiple devices to the same data line for efficient communication and power delivery.

This EEPROM device operates over a wide voltage range of 2.8V to 5.25V and is characterized for operation from -40°C to +85°C, making it suitable for a broad range of applications in harsh environments. Its robust design ensures data integrity and reliability, with the capability to withstand harsh operating conditions.

The DS2431P+T&R comes in a compact, lead-free TSOC-6 package and is provided in tape and reel form, indicated by the suffix "T&R", which facilitates automated assembly processes for high-volume production. This packaging option is ideal for manufacturers looking for components that are ready for pick-and-place machines, simplifying the manufacturing process and increasing efficiency.

Applications for the DS2431P+T&R are diverse and include device authentication, secure data storage, and calibration data storage. Its unique 64-bit registration number ensures a unique identity for each device, which is essential for applications requiring secure device authentication. With its combination of durability, ease of integration, and secure data storage capabilities, the DS2431P+T&R from Maxim Integrated is a reliable choice for designers and engineers looking to add a small, robust memory component to their electronic designs.

Meistverkaufte Produkte

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
40+ 1.2971$ 51.8840$
85+ 1.2150$ 103.2750$
130+ 1.1739$ 152.6070$
185+ 1.0918$ 201.9830$
240+ 1.0508$ 252.1920$
300+ 1.0098$ 302.9400$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 31,960 Stücke
MOQ: 40 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess