DE
  • EN
  • DE
  • IT

IR928-6C-F

Teil Nr. IR928-6C-F
Hersteller Everlight Electronics Co Ltd
Katalog Infrared, UV, Visible Emitters
Beschreibung EMITTER IR 940NM 50MA RADIAL
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Optoelectronics
Hersteller Everlight Electronics Co Ltd
Verpackung Bulk
Status Active
Typ Infrared (IR)
Dauerdurchlassstrom- Max 50mA
Wellenlänge 940nm
Vorwärtsspannung 1.2V
Betrachtungswinkel 40°
Orientierung Side View
Temperaturbereich - Betrieb -25°C to 85°C (TA)
Montage Through Hole, Right Angle
Dimension Radial
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 101028-IR928-6C-F
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 34 pct.
Stand von Angebot und Nachfrage Sufficient
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian IR928-6C-F CAD-Modell

Beschreibung

IR928-6C-F from Everlight Electronics Co Ltd is an emitter device in the Infrared, UV, Visible Emitters category, commonly considered for optical signaling, sensing, remote-control style transmission, and other light-emission functions in embedded electronic designs. Engineers typically evaluate parts in this class when they need a compact optoelectronic source for consumer, industrial, or instrumentation applications where optical output must be integrated into a broader control or detection circuit. Its value is generally tied to established emitter usage in proven optoelectronic architectures and broad applicability across prototype and maintenance sourcing needs. For lifecycle planning, the current lifecycle status for IR928-6C-F is information not available, so design teams should confirm availability directly with the manufacturer or authorized distribution channels before committing to new production. RoHS compliance information is also not available from the provided input, and engineers should verify the latest compliance declaration, datasheet, and material content documentation before release to regulated markets.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
990+ 0.0507$ 50.1930$
2,405+ 0.0416$ 100.0480$
3,725+ 0.0403$ 150.1175$
5,130+ 0.0390$ 200.0700$
6,635+ 0.0377$ 250.1395$
8,880+ 0.0338$ 300.1440$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 105,980 Stücke
MOQ: 990 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess