DE
  • EN
  • DE
  • IT

ZXCT1082E5TA

Teil Nr. ZXCT1082E5TA
Hersteller Diodes Incorporated
Katalog PMIC - Current Regulation/Management
Beschreibung IC CURRENT MONITOR SOT23-5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Zweck Current Monitor
Sensorik Methode High-Side
Spannung - Eingang 2.7 V to 60 V
Temperaturbereich - Betrieb -40°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-25
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 036893-ZXCT1082E5TA
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 59 pct.
Stand von Angebot und Nachfrage Balance
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian ZXCT1082E5TA CAD-Modell

Beschreibung

Product Overview: ZXCT1082E5TA from Diodes Incorporated

The ZXCT1082E5TA is a high-performance, precision current sense amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This current sense amplifier is ideal for power management applications where accurate current monitoring is crucial.

With its wide input common-mode voltage range, the ZXCT1082E5TA is suitable for a variety of applications including battery chargers, power supplies, and motor control systems. It is designed to operate over a common-mode voltage range from -0.1V to +26V, which allows for versatile usage in systems with varying power levels. The device also features a low input offset voltage, which enhances its accuracy in current sensing applications.

The ZXCT1082E5TA is equipped with a high-gain bandwidth product and a fast slew rate, ensuring swift response times to changes in the sensed current. This makes it an excellent choice for applications that require real-time monitoring and control. Additionally, its operational temperature range from -40°C to +125°C guarantees reliable performance in a wide range of environmental conditions.

Encased in a compact SOT-23 package, the ZXCT1082E5TA is designed for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant layout changes. The device also boasts a low quiescent current, contributing to the overall energy efficiency of the system it is incorporated into.

To ensure the highest quality and reliability, the ZXCT1082E5TA has been rigorously tested and conforms to Diodes Incorporated's stringent standards. Its robust construction and proven design make it a dependable choice for engineers and designers looking to enhance their power management systems with precise current sensing capabilities.

In summary, the ZXCT1082E5TA from Diodes Incorporated is a versatile, accurate, and reliable current sense amplifier that offers excellent performance for a wide array of applications. Its ease of integration, combined with its operational efficiency, makes it an essential component for any power management solution.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
Ab 3.6214$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
35+ 1.4406$ 50.4210$
85+ 1.1821$ 100.4785$
135+ 1.1451$ 154.5885$
185+ 1.1082$ 205.0170$
235+ 1.0713$ 251.7555$
315+ 0.9604$ 302.5260$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 3,000 Stücke
MOQ: 35 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess