DE
  • EN
  • DE
  • IT

SMAJ16CA-13-F

Teil Nr. SMAJ16CA-13-F
Hersteller Diodes Incorporated
Katalog TVS - Diodes
Beschreibung TVS DIODE 16VWM 26VC SMA
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Typ Zener
Bidirektionale Kanäle 1
STAND-OFF Spannung (Vwm) 16V
Minimale Durchschlagsspannung 17.8V
Maximale Klemmenspannung 26V
Impulsspitzenstrom (Ippm) 15.3A
Verlustleistung - Pd 400W
Anwendungen General Purpose
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket SMA
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 126253-SMAJ16CA-13-F
Familienname SMAJ16CA
Einführung Datum August 21, 2002
ECCN EAR99
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 85 pct.
Stand von Angebot und Nachfrage Balance
Anwendungsbereich Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D-Modell Ultra Librarian SMAJ16CA-13-F CAD-Modell

Beschreibung

Product Overview: SMAJ16CA-13-F by Diodes Incorporated

The SMAJ16CA-13-F is a high-quality transient voltage suppressor (TVS) diode designed and produced by Diodes Incorporated. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it is safeguarding.

Key Features

  • Bi-directional Protection: The SMAJ16CA-13-F can provide bi-directional clamping, making it versatile for protecting against voltage transients on lines where the polarity reverses or is undefined.
  • High Surge Capability: With its ability to handle surges up to 400W (10/1000μs), this TVS diode is an excellent choice for guarding against high-energy transients.
  • Low Incremental Surge Resistance: The device offers minimal resistance during a surge, ensuring that the excess energy is quickly and efficiently clamped.
  • Fast Response Time: The SMAJ16CA-13-F reacts to overvoltages within picoseconds, providing immediate protection for the connected circuitry.
  • Industry-Standard Package: Enclosed in the SMA package, it is compatible with automated assembly processes, making it easy to integrate into a wide range of products.

Electrical Characteristics

The SMAJ16CA-13-F has a stand-off voltage of 16V, which means it remains non-conductive under normal operating conditions up to this voltage. In the event of a voltage spike, it clamps the voltage to a maximum of 26V (Vc), protecting connected components. The breakdown voltage is between 17.8V and 19.7V, with a maximum clamping voltage of 26V. The maximum leakage current is a mere 1μA at 16V, which indicates very low power loss during normal operation.

Applications

With its reliable performance in transient voltage suppression, the SMAJ16CA-13-F is well-suited for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Power supply units
  • Automotive electronics
  • Telecommunication systems

The SMAJ16CA-13-F from Diodes Incorporated is an essential component for designers who require robust protection against voltage transients in their electronic products. Its combination of high surge capability, fast response time, and low leakage current make it an excellent choice for ensuring the safety and reliability of a wide array of electronic systems.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
710+ 0.0707$ 50.1970$
1,510+ 0.0663$ 100.1130$
2,345+ 0.0640$ 150.0800$
3,360+ 0.0596$ 200.2560$
4,365+ 0.0573$ 250.1145$
5,445+ 0.0551$ 300.0195$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 40,400 Stücke
MOQ: 710 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess