DE
  • EN
  • DE
  • IT

PDS5100-13

Teil Nr. PDS5100-13
Hersteller Diodes Incorporated
Katalog Diodes, Rectifiers - Single
Beschreibung DIODE SCHOTTKY 100V 5A POWERDI5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Diode Typ Schottky
Spannung - DC Rückwärts (Vr) (Max) 100V
Strom - Durchschnittlich gleichgerichtet (Io) 5A
Spannung - Vorwärts (Vf) (Max) @ If 790mV @ 5A
Geschwindigkeit (Frequenz) Fast Recovery = 200mA (Io)
Strom - Rückwärtsleckstrom @ Vr 200μA @ 100V
Montage SMD (SMT)
Koffer/Paket PowerDI 5
Betriebstemperatur - Verbindungsstelle -65°C to 150°C
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 092710-PDS5100-13
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 59 pct.
Stand von Angebot und Nachfrage Sufficient
Familienname PDS5100
Einführung Datum January 28, 2005
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Ultra Librarian 3D-Modell Ultra Librarian PDS5100-13 CAD-Modell

Beschreibung

The PDS5100-13 is a high-performance, surface-mount Schottky barrier rectifier designed by Diodes Incorporated. This rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The PDS5100-13 offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system.
  • High Current Capability: With its ability to handle high currents, this device is suitable for various applications that require robust power handling.
  • Surface-Mount Package: The PDS5100-13 comes in a compact PowerDI®5 package, which is optimized for surface-mount assembly and is space-saving for PCB design.
  • Low Power Loss: Its design focuses on minimizing power loss, which is critical for energy-sensitive electronics.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The PDS5100-13 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Telecommunications
  • Computing devices
  • Portable electronics
  • LED lighting

Technical Specifications

Parameter Value
Package PowerDI®5
Peak Repetitive Reverse Voltage 100V
Average Rectified Forward Current 5A
Operating Temperature Range -55°C to +150°C

Overall, the PDS5100-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to enhance power efficiency in their electronic designs. Its robust performance and compact form factor make it a preferred choice for a wide range of applications.

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
270+ 0.1863$ 50.3010$
575+ 0.1746$ 100.3950$
890+ 0.1687$ 150.1430$
1,275+ 0.1569$ 200.0475$
1,660+ 0.1510$ 250.6600$
2,070+ 0.1451$ 300.3570$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 44,335 Stücke
MOQ: 270 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess