DE
  • EN
  • DE
  • IT

NGD8201ANT4G

Teil Nr. NGD8201ANT4G
Hersteller Littelfuse Inc.
Katalog IGBTs - Single
Beschreibung Trans IGBT Chip N-CH 440V 20A 125000mW 3-Pin(2+Tab) DPAK T/R / IGBT 440V 20A 125W DPAK
Datenblatt
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Littelfuse Inc.
Verpackung Reel - TR
Status Active
VCEO Maximale Kollektor-Emitter-Durchbruchsspannung 440V
Maximaler Strom Kollektor 20A
Gepulster Kollektorstrom 50A
Kollektor-Emitter-Sättigungsspannung (Max) 1.9V @ 4.5V, 20A
Maximale Verlustleistung 125W
Eingabe Typ Logic
Einschalt- und Ausschaltverzögerungszeit -/5μs
Testbedingungen 300V, 9A, 1 kOhm, 5V
Temperaturbereich - Betrieb -55°C to 175°C (TJ)
Montage SMD (SMT)
Koffer/Paket DPAK-3
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1082979-NGD8201ANT4G
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 29 pct.
Stand von Angebot und Nachfrage Balance
Familienname NGD8201AN
ECCN EAR99
Herkunftsland Malaysia
Halogenfrei Compliant
Geschätztes EOL-Datum Obsolete / End of life
Ultra Librarian 3D-Modell Ultra Librarian NGD8201ANT4G CAD-Modell

Beschreibung

The NGD8201ANT4G is an insulated gate bipolar transistor (IGBT) from Littelfuse. It is designed for high-voltage, high-current switching applications where efficiency and reliability are critical.

Applications

  • Ignition systems in automotive applications
  • Motor control circuits
  • Inductive load switching
  • Solid state relays
  • High-voltage inverters

Features

  • High input impedance
  • Low saturation voltage
  • High switching speed
  • Gate-Source clamping circuitry to protect against overvoltage
  • Pb-Free Package is Available

Benefits

  • Enables efficient and reliable switching of high-voltage and high-current loads.
  • Reduces power losses in switching applications, improving overall system efficiency.
  • Simplifies gate drive circuitry due to its high input impedance.
  • Offers a robust and durable solution for demanding automotive and industrial applications.
  • Compliant with environmental regulations with its Pb-Free package.

Additional Details

The NGD8201ANT4G is an automotive-qualified IGBT. It features a collector-emitter voltage (VCE) rating of 400V and a collector current (IC) rating of 10A. The gate threshold voltage is typically 3V. The operating junction temperature range is -55°C to +175°C. The package is a DPAK (TO-252). The device incorporates an integrated gate-source clamp for overvoltage protection.

The NGD8201ANT4G IGBT from Littelfuse is a robust and efficient solution for high-voltage, high-current switching applications, particularly in automotive ignition systems and motor control.

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
5+ 10.1865$ 50.9325$
12+ 8.3582$ 100.2984$
19+ 8.0970$ 153.8430$
26+ 7.8358$ 203.7308$
34+ 7.5746$ 257.5364$
45+ 6.7910$ 305.5950$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 10,000 Stücke
MOQ: 5 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess