DE
  • EN
  • DE
  • IT

DMN5L06VK-7

Teil Nr. DMN5L06VK-7
Hersteller Diodes Incorporated
Katalog Transistors - FETs, MOSFETs - RF
Beschreibung MOSFET 2N-CH 50V 0.28A SOT-563 / Trans MOSFET N-CH 50V 0.28A 6-Pin SOT-563 T/R
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
FET-Typ 2 N-Channel (Dual)
FET-Merkmal Logic Level Gate
Drain-Source-Durchbruchsspannung 50V
Kontinuierlicher Drainstrom bei 25°C 280mA
Maximale Rds Ein bei Id,Vgs 2 Ohm @ 50mA, 5V
Gate-Source Schwellenspannung 1V @ 250μA
Maximale Eingangskapazität 50pF @ 25V
Maximale Verlustleistung 250mW
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket SOT-563
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 014452-DMN5L06VK-7
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 35 pct.
Stand von Angebot und Nachfrage Sufficient
Familienname DMN5L06VK
Einführung Datum October 17, 2006
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2028
Ultra Librarian 3D-Modell Ultra Librarian DMN5L06VK-7 CAD-Modell

Beschreibung

Overview of DMN5L06VK-7 MOSFET from Diodes Incorporated

The DMN5L06VK-7 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components, tailored to meet the demanding requirements of electronic design and manufacturing.

Key Features

  • Low On-Resistance: The DMN5L06VK-7 features a low on-resistance, which minimizes conduction losses and improves efficiency in a variety of applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed circuit designs, providing excellent performance in power management tasks.
  • Low Threshold Voltage: The device operates at a low threshold voltage, making it suitable for low-voltage applications and ensuring reliable operation even at reduced gate drive voltages.
  • Small Package Size: Encased in a compact SOT-563 package, the DMN5L06VK-7 saves valuable board space while still delivering robust performance.
  • RoHS Compliant: As with many of Diodes Incorporated's products, this MOSFET is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The DMN5L06VK-7 is suitable for a wide range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control systems

Reliability and Performance

Diodes Incorporated's commitment to quality ensures that the DMN5L06VK-7 MOSFET meets strict reliability standards, providing designers with confidence in its performance and longevity. With its combination of efficiency, speed, and compact form factor, the DMN5L06VK-7 is an excellent choice for engineers looking to optimize their power-sensitive designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated, which offers comprehensive information to aid in the integration of the DMN5L06VK-7 into their projects.

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
75+ 0.6986$ 52.3950$
175+ 0.5732$ 100.3100$
275+ 0.5553$ 152.7075$
375+ 0.5374$ 201.5250$
485+ 0.5195$ 251.9575$
645+ 0.4657$ 300.3765$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 126,000 Stücke
MOQ: 75 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess