DE
  • EN
  • DE
  • IT

AL8862SP-13

Teil Nr. AL8862SP-13
Hersteller Diodes Incorporated
Katalog PMIC - LED Drivers
Beschreibung IC LED DRIVER RGLTR PWM 1A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO-EP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Paket Tape & Reel
Produktstatus Active
Typ DC DC Regulator
Topologie Step-Down (Buck)
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Spannung - Versorgung (Min) 5V
Spannung - Versorgung (Max) 60V
Strom - Ausgang / Kanal 1A
Frequenz 1MHz
Dimmen Analog, PWM
Anwendungen Commercial & Industrial Lighting
Temperaturbereich - Betrieb -40°C ~ 105°C (TA)
Montage Typ Surface Mount
Verpackung / Koffer 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lieferant Gerätepaket 8-SO-EP
Basis-Produktnummer AL8862
Standard-Paket 2,500 pcs
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 852968-AL8862SP-13
Gefälschte Bedrohung auf dem freien Markt 53pct.
Ultra Librarian 3D-Modell Ultra Librarian AL8862SP-13 CAD-Modell

Beschreibung

Diodes Incorporated AL8862SP-13 LED Driver IC

The AL8862SP-13 is a highly efficient, step-down DC/DC converter designed specifically for driving single or multiple series-connected LEDs. Manufactured by Diodes Incorporated, this LED driver IC offers an optimal solution for applications requiring constant current control for high-brightness LED illumination.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 5V to 55V, making it versatile for use in various LED lighting applications, including commercial, industrial, and automotive systems.
  • Adjustable Output Current: With an external resistor, the output current can be set up to 1A, allowing precise control over the LED brightness.
  • High Efficiency: The AL8862SP-13 offers up to 97% efficiency, minimizing power loss and ensuring thermal management is more easily maintained.
  • PWM and Analog Dimming: The device supports both pulse-width modulation (PWM) and analog dimming, providing flexible options for brightness control.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Soft Start: The soft-start feature limits inrush current during startup, contributing to the stability of the LED driver and the longevity of the LEDs.

Applications:

  • LED Backlighting
  • Architectural Lighting
  • Commercial and Industrial Lighting
  • Automotive and Signage Lighting

The AL8862SP-13 is available in a compact SOP-8EP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it can drive LEDs with high reliability and performance, while simplifying the design process for engineers.

With its combination of efficiency, flexibility, and protection features, the AL8862SP-13 from Diodes Incorporated stands out as an excellent choice for a wide range of LED driving applications where consistent and controlled illumination is essential.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
130+ 0.3930$ 51.0900$
315+ 0.3224$ 101.5560$
485+ 0.3124$ 151.5140$
665+ 0.3023$ 201.0295$
860+ 0.2922$ 251.2920$
1,150+ 0.2620$ 301.3000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 20,260 Stücke
MOQ: 130 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess