DE
  • EN
  • DE
  • IT

ADG5209FBRUZ

Teil Nr. ADG5209FBRUZ
Hersteller Analog Devices Inc.
Katalog Interface - Analog Switches, Multiplexers, Demultiplexers
Beschreibung IC MULTIPLEXER 5CH 16-TSSOP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Geschätzte Pruduktionsvorlaufzeit 12 Weeks
Hersteller Analog Devices Inc.
Paket Tube
Betriebstemperaturbereich -40°C ~ 125°C (TA)
Montage Surface Mount
Paket 16-TSSOP (0.173", 4.40mm Width)
Koffer/Paket 16-TSSOP
Familienname ADG5209
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Menge pro Paket 96
Gefälschte Bedrohung auf dem freien Markt 53 pct.
Popularität High
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 910362-ADG5209FBRUZ
Ultra Librarian 3D-Modell Ultra Librarian ADG5209FBRUZ CAD-Modell

Beschreibung

ADG5209FBRUZ Analog Multiplexer

The ADG5209FBRUZ is a highly integrated, high-performance analog multiplexer from Analog Devices Inc., designed to cater to a wide range of applications that require precision signal routing. This device is part of the robust ADG5209 series, known for its reliability and versatility in complex electronic systems.

Key Features:

  • Channel Configuration: The ADG5209FBRUZ offers a 4:1 differential configuration or an 8:1 single-ended channel selection, providing flexibility for various signal routing requirements.
  • Low On-Resistance: This multiplexer boasts a low on-resistance (typically 4.5 Ω), ensuring minimal signal attenuation and distortion for precise signal handling.
  • High Off Isolation: The device features high off isolation, reducing the likelihood of crosstalk between channels and preserving signal integrity.
  • Single Supply Operation: It operates from a single 9 V to 40 V supply or a dual ±4.5 V to ±20 V supply, accommodating a range of power environments.
  • Latch-Up Proof: The ADG5209FBRUZ is designed with latch-up proof construction, which enhances its robustness against overvoltage conditions and ensures stable operation.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this multiplexer is suitable for use in harsh environments.

Applications:

The ADG5209FBRUZ is ideal for use in a variety of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Avionics

This device is available in a TSSOP package, identified by the part number ADG5209FBRUZ, ensuring a compact footprint for space-constrained applications. With its combination of performance, reliability, and versatility, the ADG5209FBRUZ is an excellent choice for designers looking to optimize their signal routing capabilities in both industrial and aerospace applications.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Toshiba Semiconductor and Storage
Ab 7.5672$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
Ab 3.6214$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
3+ 17.9479$ 53.8437$
7+ 14.7265$ 103.0855$
11+ 14.2663$ 156.9293$
15+ 13.8061$ 207.0915$
19+ 13.3459$ 253.5721$
26+ 11.9653$ 311.0978$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 1,330 Stücke
MOQ: 3 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess