DE
  • EN
  • DE
  • IT

VS-10MQ100NTRPBF

Teil Nr. VS-10MQ100NTRPBF
Hersteller Vishay
Katalog Diodes, Rectifiers - Single
Beschreibung Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / DIODE SCHOTTKY 100V 1A SMA
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Vishay
Verpackung Reel - TR
Status Active
Diode Typ Schottky
Spannung - DC Rückwärts (Vr) (Max) 100V
Strom - Durchschnittlich gleichgerichtet (Io) 1A
Spannung - Vorwärts (Vf) (Max) @ If 780mV @ 1A
Geschwindigkeit (Frequenz) Fast Recovery = 200mA (Io)
Strom - Rückwärtsleckstrom @ Vr 100μA @ 100V
Kapazität @ Vr, F 38pF @ 10V, 1MHz
Montage SMD (SMT)
Koffer/Paket SMA
Betriebstemperatur - Verbindungsstelle -55°C to 150°C
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 005185-VS-10MQ100NTRPBF
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 39 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Computers & Computer Peripherals, Power Management, Industrial
Menge pro Paket 7,500
Familienname VS-10MQ100NTRPBF
Einführung Datum March 03, 2010
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2026
Ultra Librarian 3D-Modell Ultra Librarian VS-10MQ100NTRPBF CAD-Modell

Beschreibung

VS-10MQ100NTRPBF from Vishay is a single rectifier diode used in power conversion, reverse-polarity protection, freewheeling paths, and general rectification stages across industrial, telecom, consumer, and embedded electronic designs. Engineers typically select devices in this category when they need dependable current steering and efficient rectification in compact power architectures such as DC-DC converters, adapters, chargers, and distributed power rails. As a Vishay component, this part is relevant for designers seeking mainstream sourcing channels and manufacturer-backed documentation. The listed lifecycle status for VS-10MQ100NTRPBF is currently unknown, so design teams should verify ongoing production status before locking it into new programs or long-term service builds. RoHS compliance information is also not available in the provided data and should be confirmed directly through the official datasheet, manufacturer declarations, or authorized distribution sources before procurement for regulated markets.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
925+ 0.0543$ 50.2275$
1,965+ 0.0509$ 100.0185$
3,055+ 0.0491$ 150.0005$
4,380+ 0.0457$ 200.1660$
5,685+ 0.0440$ 250.1400$
7,095+ 0.0423$ 300.1185$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 367,460 Stücke
MOQ: 925 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess