DE
  • EN
  • DE
  • IT

MURS340-E3/9AT

Teil Nr. MURS340-E3/9AT
Hersteller Vishay
Katalog Diodes, Rectifiers - Single
Beschreibung DIODE GEN PURP 400V 3A DO214AB / Diode Standard 400 V 3A Surface Mount DO-214AB (SMC)
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Vishay General Semiconductor - Diodes Division
Paket Tape & Reel
Diode Typ Standard
Spannung - DC Rückwärts (Vr) (Max) 400 V
Strom - Durchschnittlich gleichgerichtet (Io) 3A
Spannung - Vorwärts (Vf) (Max) @ If 1.25 V @ 3 A
Geschwindigkeit Fast Recovery =< 500ns, > 200mA (Io)
Rücklaufende Erholungszeit (trr) 75 ns
Strom - Rückwärtsleckstrom @ Vr 10 µA @ 400 V
Montage SMD (SMT)
Verpackung / Koffer DO-214AB, SMC
Lieferant Gerätepaket DO-214AB (SMC)
Betriebstemperatur - Verbindungsstelle -65°C ~ 175°C
Basis-Produktnummer MURS340
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Andere Namen 112-MURS340-E3/9ATTR,MURS340-E3/9AT-ND,112-MURS340-E3/9ATCT,112-MURS340-E3/9ATDKR
Standard-Paket 3,500
Win Source Teilenummer 1081167-MURS340-E3/9AT
Gefälschte Bedrohung auf dem freien Markt 60 pct.
Ultra Librarian 3D-Modell Ultra Librarian MURS340-E3/9AT CAD-Modell

Beschreibung

MURS340-E3/9AT from Vishay is a single rectifier diode commonly selected for power conversion, freewheeling, reverse-polarity protection, and general rectification tasks in compact electronic designs. Engineers typically consider this type of device for switched-mode power supplies, adapters, industrial control boards, consumer electronics, and automotive-adjacent service applications where dependable diode performance and established supplier support are important. As a Vishay component in the Diodes, Rectifiers - Single category, it is positioned as a practical choice for mainstream circuit designs that require a known manufacturer and broad sourcing visibility. The current lifecycle status for this specific part is information not available, so design and procurement teams should confirm whether it remains active before committing to new production. RoHS compliance information is also not available in the provided input. For compliance-sensitive programs, engineers should verify the latest datasheet, manufacturer declarations, and distributor documentation before release.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
705+ 0.0820$ 57.8100$
1,725+ 0.0670$ 115.5750$
2,635+ 0.0658$ 173.3830$
3,640+ 0.0635$ 231.1400$
4,720+ 0.0612$ 288.8640$
6,250+ 0.0554$ 346.2500$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,795 Stücke
MOQ: 705 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess