DE
  • EN
  • DE
  • IT

TPS65235RUKR

Teil Nr. TPS65235RUKR
Hersteller Texas Instruments
Katalog PMIC - Voltage Regulators - Special Purpose
Beschreibung Conv DC-DC 4.5V to 16V Step Down Single-Out 18.2V 0.1A 20-Pin WQFN EP T/R / VOLTAGE REGULATORS - SWITCHING R
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Status Active
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1112575-TPS65235RUKR
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 54 pct.
Stand von Angebot und Nachfrage Balance
Familienname TPS65235
Einführung Datum December 20, 2015
ECCN EAR99
Herkunftsland China, Malaysia, Philippines
Halogenfrei Compliant
Geschätztes EOL-Datum 2031
Ultra Librarian 3D-Modell Ultra Librarian TPS65235RUKR CAD-Modell

Beschreibung

The TPS65235RUKR by Texas Instruments is a state-of-the-art integrated circuit designed for high-performance power management applications. This advanced chip offers a compact solution for DC/DC conversion processes and is ideal for use in a wide range of electronic devices, including portable gadgets, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The TPS65235RUKR is engineered to provide efficient power conversion, which results in extended battery life for portable devices and reduced heat dissipation in all applications.
  • Adjustable Output: This product features an adjustable output voltage, allowing for versatile use across various devices and ensuring compatibility with a broad range of power requirements.
  • Integrated Features: Including a range of built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, the TPS65235RUKR ensures safe and reliable operation.
  • Small Footprint: The compact form factor of the chip makes it an excellent choice for space-constrained applications, enabling designers to minimize PCB size while still delivering robust power management.

Applications

The versatile nature of the TPS65235RUKR makes it suitable for various applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Routers and Network Equipment
  • Portable Media Players
  • Industrial Control Systems
  • Power Banks and Portable Chargers

Technical Specifications

The TPS65235RUKR operates over a wide input voltage range and is characterized by its low quiescent current, contributing to its high efficiency. It is available in a compact QFN package, which is highly conducive to modern, densely populated circuit boards.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS65235RUKR is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products, providing designers with confidence in the performance and longevity of their power management solutions.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
145+ 0.3537$ 51.2865$
305+ 0.3314$ 101.0770$
470+ 0.3202$ 150.4940$
675+ 0.2978$ 201.0150$
875+ 0.2866$ 250.7750$
1,090+ 0.2754$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 160,000 Stücke
MOQ: 145 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess