DE
  • EN
  • DE
  • IT

TPS3823-33DBVR

Teil Nr. TPS3823-33DBVR
Hersteller Texas Instruments
Katalog PMIC - Supervisors
Beschreibung IC 2.93V SUPPLY MONITOR SOT-23-5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Typ Simple Reset/Power-On Reset
Anzahl der überwachten Spannungen 1
Ausgabe Push-Pull, Totem Pole
Zurücksetzen Active Low
Zeitüberschreitung zurücksetzen 120 ms Minimum
Spannung - Schwellenwert 2.93V
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Montage SMD (SMT)
Koffer/Paket SOT-23-5
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 033875-TPS3823-33DBVR
Familienname TPS3823-33
Einführung Datum July 01, 2004
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 38 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Signal Processing, Industrial, Automation & Process Control, Automotive, Portable Devices, Power Management, Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D-Modell Ultra Librarian TPS3823-33DBVR CAD-Modell

Beschreibung

Product Overview: TPS3823-33DBVR from Texas Instruments

The TPS3823-33DBVR is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor the power supply voltage levels and system status in microprocessor and digital systems. This integrated circuit helps to ensure that the system operates within specified voltage thresholds, enhancing the overall system reliability.

Key Features

  • Voltage Monitoring: The device features precision voltage monitoring at 3.3 volts, making it ideal for a wide range of applications that operate at this common logic level.
  • Reset Timeout: It comes with a programmable delay time for the reset signal, which can be set by an external capacitor to provide a flexible and accurate timing for system reset.
  • Manual Reset: A manual reset input is provided, allowing for a system reset to be triggered by an external event or user interaction.
  • Supply Voltage Range: The supervisory circuit operates over a wide supply voltage range, accommodating various application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3823-33DBVR consumes minimal power, contributing to the overall energy efficiency of the system.
  • Watchdog Timer: An integrated watchdog timer ensures that the system responds appropriately if the software becomes unresponsive or enters an erroneous state.
  • Temperature Range: The device is specified for operation over a broad temperature range, suitable for commercial and industrial environments.
  • Packaging: Offered in a compact SOT-23-5 package, the TPS3823-33DBVR saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS3823-33DBVR is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA-based systems
  • Portable and battery-powered equipment
  • Networking and telecommunications
  • Industrial controls
  • Automotive systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS3823-33DBVR is an excellent choice for designers looking to improve system integrity and reliability through effective power monitoring and reset functions.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
380+ 0.1321$ 50.1980$
810+ 0.1238$ 100.2780$
1,255+ 0.1196$ 150.0980$
1,800+ 0.1112$ 200.1600$
2,340+ 0.1070$ 250.3800$
2,920+ 0.1029$ 300.4680$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 112,450 Stücke
MOQ: 380 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess