DE
  • EN
  • DE
  • IT

TPD1E01B04DPYT

Teil Nr. TPD1E01B04DPYT
Hersteller Texas Instruments
Katalog TVS - Diodes
Beschreibung 1-CHANNEL ESD PROTECTION DIODE F / ESD Suppressor Diode TVS Bi-Dir 3.6V 2-Pin X1SON T/R
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Texas Instruments
Verpackung Reel package
Typ Zener
Bidirektionale Kanäle 1
Spannung - Reverse Standoff (Typ) 3.6V (Maximum)
Minimale Durchschlagsspannung 6.4V (Typ)
Maximale Klemmenspannung 15V
Strom - Spitzenimpuls (10/1000μs) 2.5A (8/20μs)
Leistung - Spitzenimpuls 27W
Schutz von Stromleitungen No
Anwendungen General
Kapazität @ Frequenz 0.2pF @ 1MHz
Betriebstemperaturbereich -40°C ~ 125°C (TA)
Montage SMD
Paket 2-XDFN
Hersteller Paket 2-X1SON (1x.60)
Win Source Teilenummer 797824-TPD1E01B04DPYT
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 85 pct.
Stand von Angebot und Nachfrage Limited
Familienname TPD1E01B04
ECCN EAR99
Halogenfrei Compliant
Geschätztes EOL-Datum 2031
Ultra Librarian 3D-Modell Ultra Librarian TPD1E01B04DPYT CAD-Modell

Beschreibung

The TPD1E01B04DPYT is a state-of-the-art circuit protection device from Texas Instruments, designed to safeguard high-speed interfaces with ultra-low capacitance and low clamping voltage. This ESD protection diode is optimized for systems where minimal signal distortion is crucial, such as USB 2.0, HDMI, and other high-speed data lines.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.25 pF (I/O to GND), the TPD1E01B04DPYT ensures that signal integrity is maintained, making it ideal for high-speed data applications.
  • Dual-Channel Protection: The device features two ESD protection diodes in a single package, providing efficient use of board space and protection for two data lines simultaneously.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage protect sensitive components from electrostatic discharge (ESD) and other voltage spikes without significant signal attenuation.
  • IEC Compatibility: The TPD1E01B04DPYT is designed to meet IEC 61000-4-2 (ESD) Level 4 requirements, ensuring robust protection for your electronics.
  • Small Footprint: Housed in a tiny DPN package, this device is perfect for space-constrained applications.

Applications

The TPD1E01B04DPYT is suitable for a wide range of applications where ESD protection is critical. These include:

  • Smartphones, Tablets, and Portable Electronics
  • USB 2.0 Interfaces and Peripherals
  • HDMI 1.4 and 2.0 Ports
  • High-Speed Data Lines in Consumer Electronics
  • Portable Medical Devices
  • Wearables and IoT Devices

Technical Specifications

Parameter Value
Channels 2
Capacitance (I/O to GND) 0.25 pF
ESD Protection (IEC 61000-4-2) Level 4
Package DPN

Overall, the TPD1E01B04DPYT from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces against the perils of ESD and other harmful voltage transients.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
1,205+ 0.0416$ 50.1280$
2,565+ 0.0390$ 100.0350$
3,980+ 0.0377$ 150.0460$
5,700+ 0.0351$ 200.0700$
7,400+ 0.0338$ 250.1200$
9,260+ 0.0324$ 300.0240$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 106,567 Stücke
MOQ: 1205 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess