DE
  • EN
  • DE
  • IT

TMP100NA/3K

Teil Nr. TMP100NA/3K
Hersteller Texas Instruments
Katalog Temperature Sensors - Analog and Digital Output
Beschreibung Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Sensors, Transducers
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Sensor-Typ Digital, Local
Messung der Temperatur - lokal -55°C to 125°C
Ausgangstyp I²C/SMBus
Versorgungsspannung - Betrieb 2.7 V to 5.5 V
Auflösung 11 b
Eigenschaften One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Genauigkeit - am höchsten (am niedrigsten) ±2°C (±3°C)
Testbedingungen -25°C to 85°C (-55°C to 125°C)
Temperaturbereich - Betrieb -55°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-23-6
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 033218-TMP100NA/3K
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 40 pct.
Stand von Angebot und Nachfrage Sufficient
Familienname "TMP100"
Einführung Datum December 01, 2004
ECCN EAR99
Herkunftsland China, Malaysia, Taiwan, Thailand
Halogenfrei Compliant
Geschätztes EOL-Datum 2031
Ultra Librarian 3D-Modell Ultra Librarian TMP100NA/3K CAD-Modell

Beschreibung

The TMP100NA/3K is a highly precise digital temperature sensor from Texas Instruments, designed to offer accurate temperature readings in a compact, integrated package. This sensor is a part of the TMP100 series, which is renowned for its reliability and ease of use across various applications.

Key Features

  • Digital Output: I2C/SMBus™ interfaces for easy integration with most microcontrollers and systems.
  • Accuracy: Offers high-precision temperature measurements with an accuracy of ±1°C over the temperature range of -40°C to 125°C.
  • Resolution: Configurable resolution from 9 to 12 bits, allowing for fine-tuned temperature readings.
  • Low Power Consumption: Ideal for battery-powered applications due to its low power consumption and power-saving modes.
  • Programmable Alert Function: Features a programmable alert function that can be used as a thermostat to signal when a specific temperature threshold is crossed.
  • Small Footprint: Available in a small SOT23-6 package, making it suitable for space-constrained applications.

Applications

The TMP100NA/3K is versatile and can be used in a variety of applications, including:

  • Environmental Monitoring
  • Industrial Control Systems
  • Consumer Electronics
  • Medical and Healthcare Systems
  • Telecommunications Infrastructure

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -40°C to 125°C
Accuracy ±1°C
Interface I2C/SMBus™
Package SOT23-6

Ordering Information

The TMP100NA/3K is available for order in various quantities and is shipped in tape and reel packaging to facilitate easy assembly during the manufacturing process.

Sie könnten auch interessiert sein an

STMicroelectronics
SENSOR TEMP ANLG VOLT 4-UDFN
Ab 1.1641$

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
135+ 0.3746$ 50.5710$
285+ 0.3509$ 100.0065$
445+ 0.3390$ 150.8550$
635+ 0.3153$ 200.2155$
825+ 0.3035$ 250.3875$
1,030+ 0.2916$ 300.3480$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 176,550 Stücke
MOQ: 135 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess