DE
  • EN
  • DE
  • IT

TLV3201AIDBVT

Teil Nr. TLV3201AIDBVT
Hersteller Texas Instruments
Katalog Linear - Comparators
Beschreibung IC COMPARATOR RRI SGL SOT23-5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Typ General Purpose
Anzahl der Elemente 1
Ausgangstyp Push-Pull
Versorgungsspannung - Betrieb 2.7 V to 5.5 V
Spannung - Eingangsoffset (Max) 1mV @ 5V
Strom - Eingangsvorspannung (Max) 0.005μA @ 5V
Strom - Ruhestrom (Max) 40μA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Ausbreitungsverzögerung (Max) 50ns
Hysterese 1.2mV
Temperaturbereich - Betrieb -40°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-23-5
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 143510-TLV3201AIDBVT
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 44 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian TLV3201AIDBVT CAD-Modell

Beschreibung

Product Overview: TLV3201AIDBVT

The TLV3201AIDBVT is a high-performance, single-channel comparator from Texas Instruments, renowned for its precision and speed. This advanced component is designed to meet the demanding requirements of a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Fast Response Time: With a propagation delay of just 4.5 microseconds, the TLV3201AIDBVT provides quick and reliable performance, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: This comparator operates with a low supply current, making it an ideal choice for power-sensitive designs.
  • Wide Supply Range: The device can be powered from a single 2.7V to 5.5V supply, offering flexibility in various system designs.
  • Push-Pull Outputs: The TLV3201AIDBVT features push-pull outputs that can drive capacitive loads directly, without the need for an external pull-up resistor.
  • Input Offset Voltage: The comparator has a low input offset voltage, which enhances its accuracy in precision applications.

Applications

This versatile comparator is well-suited for a variety of applications, including:

  • Zero-crossing detectors
  • Window comparators
  • High-speed signal processing
  • Battery-powered devices
  • Automotive electronics
  • Portable instrumentation

Package and Quality

The TLV3201AIDBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is designed to meet the rigorous demands of the industrial and automotive markets.

Conclusion

With its combination of speed, precision, and low power consumption, the TLV3201AIDBVT from Texas Instruments stands out as a top choice for designers looking to incorporate a reliable and efficient comparator into their electronic systems. Its wide supply range and robust output stage further enhance its adaptability to a multitude of applications, solidifying its position as a go-to component for precision signal comparison needs.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
110+ 0.4717$ 51.8870$
230+ 0.4418$ 101.6140$
355+ 0.4269$ 151.5495$
505+ 0.3971$ 200.5355$
655+ 0.3821$ 250.2755$
820+ 0.3672$ 301.1040$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 49,190 Stücke
MOQ: 110 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess