DE
  • EN
  • DE
  • IT

THVD1400DR

Teil Nr. THVD1400DR
Hersteller Texas Instruments
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung 3.3-V TO 5-V RS-485 TRANSCEIVER / 1/1 Transceiver Half RS422, RS485 8-SOIC
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Serie -
Paket Tape & Reel
Produktstatus Active
Typ Transceiver
Protokoll RS422, RS485
Anzahl von Fahrern/Empfängern 1/1
Duplex Half
Hysterese des Empfängers 50 mV
Datenrate 500kbps
Spannung - Versorgung 3V ~ 5.5V
Temperaturbereich - Betrieb -40°C ~ 125°C (TA)
Montage Typ Surface Mount
Verpackung / Koffer 8-SOIC (0.154", 3.90mm Width)
Lieferant Gerätepaket 8-SOIC
Basis-Produktnummer THVD1400
MSL-Stufe 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 1353364-THVD1400DR
Gefälschte Bedrohung auf dem freien Markt 53 pct.
Ultra Librarian 3D-Modell Ultra Librarian THVD1400DR CAD-Modell

Beschreibung

The THVD1400DR is a robust, high-performance RS-485 transceiver from Texas Instruments, designed to meet the demanding requirements of industrial communication networks. This device facilitates half-duplex communication and is capable of transmitting and receiving data at speeds up to 50 Mbps, making it an excellent choice for high-speed data applications.

Key Features

  • High-Speed Data Transfer: With a maximum data rate of 50 Mbps, the THVD1400DR is well-suited for applications requiring fast data exchange, such as real-time control systems.
  • Extended Temperature Range: This transceiver operates reliably over a wide temperature range from -40°C to 125°C, ensuring performance in harsh industrial environments.
  • Robust ESD Protection: The device features built-in Electrostatic Discharge (ESD) protection, withstanding up to ±16 kV (Human Body Model) on the bus pins, offering enhanced durability and reliability.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open, shorted, or idle, providing additional safety and ease of use in the event of bus faults.
  • Low Power Consumption: Designed for efficiency, the THVD1400DR boasts a low standby current, making it suitable for power-sensitive applications.

Applications

The Texas Instruments THVD1400DR is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) equipment
  • Telecommunications infrastructure

Technical Specifications

The THVD1400DR comes in a compact 8-pin SOIC package and operates off a single 3.3V or 5V supply. It is characterized for operation from -40°C to 125°C, supporting the stringent demands of industrial applications.

With its combination of high-speed data transfer, robust ESD protection, and low-power consumption, the THVD1400DR from Texas Instruments is an ideal solution for designers seeking a reliable transceiver for their RS-485 communication needs.

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
265+ 0.1887$ 50.0055$
570+ 0.1768$ 100.7760$
880+ 0.1708$ 150.3040$
1,260+ 0.1589$ 200.2140$
1,640+ 0.1529$ 250.7560$
2,045+ 0.1469$ 300.4105$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 34,920 Stücke
MOQ: 265 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess