DE
  • EN
  • DE
  • IT

SN74LVC2G14DBVR

Teil Nr. SN74LVC2G14DBVR
Hersteller Texas Instruments
Katalog Logic - Gates and Inverters
Beschreibung IC INVERTER DUAL SHMT-T SOT-23-6
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Logik Typ Inverter
Anzahl der Schaltkreise 2
Anzahl der Eingänge 2
Eigenschaften Schmitt Trigger
Versorgungsspannung - Betrieb 1.65 V to 5.5 V
Strom - Ruhestrom (Max) 10μA
Strom - Ausgang High, Low 32mA, 32mA
Logikpegel - Niedrig 0.3 V to 1.4 V
Logikpegel - Hoch 1.4 V to 3.7 V
Max. Ausbreitungsverzögerung @ V, Max CL 4.3ns @ 5V, 50pF
Temperaturbereich - Betrieb -40°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-23-6
Dimension SOT-23-6
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 030361-SN74LVC2G14DBVR
Familienname SN74LVC2G14
Einführung Datum December 01, 2005
ECCN EAR99
Herkunftsland China, Thailand
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 42 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Automation & Process Control, Commercial, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D-Modell Ultra Librarian SN74LVC2G14DBVR CAD-Modell

Beschreibung

The SN74LVC2G14DBVR is a high-performance, dual Schmitt-trigger inverter from Texas Instruments. This product is designed with a 5-pin SOT-23 package and features two independent inverters. It utilizes advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

One of the key features of the SN74LVC2G14DBVR is its high noise immunity that is characteristic of Schmitt-trigger devices. This is particularly important in applications with noisy environments where a strong, reliable signal is necessary. Additionally, this product operates from a 1.65-V to 5.5-V VCC, making it suitable for a wide range of applications.

Another advantage of the SN74LVC2G14DBVR is its low power consumption. The device functions at a maximum of 5.5V and a minimum of 1.65V, which means it can operate efficiently even in low-power environments. This makes it an ideal choice for battery-powered devices and other applications where power conservation is a priority.

The SN74LVC2G14DBVR also features inputs that are equipped with hysteresis, which enables the device to be used for enhanced noise immunity or for transforming a slowly changing input signal into a rapidly changing, jitter-free output signal.

As a product of Texas Instruments, a leading semiconductor company, the SN74LVC2G14DBVR comes with the assurance of high-quality design and manufacturing. Texas Instruments is known for its commitment to innovation and quality, making the SN74LVC2G14DBVR a reliable choice for your electronic needs.

In summary, the SN74LVC2G14DBVR is an advanced, high-performance dual Schmitt-trigger inverter. Its high noise immunity, low power consumption, and wide operating voltage range make it a versatile and efficient solution for a variety of applications.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
270+ 0.1878$ 50.7060$
650+ 0.1541$ 100.1650$
1,005+ 0.1493$ 150.0465$
1,385+ 0.1445$ 200.1325$
1,790+ 0.1397$ 250.0630$
2,400+ 0.1252$ 300.4800$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 45,420 Stücke
MOQ: 270 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess