DE
  • EN
  • DE
  • IT

SN74LVC1G57DRLR

Teil Nr. SN74LVC1G57DRLR
Hersteller Texas Instruments
Katalog Logic - Gates and Inverters - Multi - Function, Configurable
Beschreibung CONFIGURABLE MULTIPLE-FUNCTION GATE
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller Texas Instruments
Serie 74LVC
Verpackung Reel - TR
Logik Typ Configurable Multiple Function
Anzahl der Schaltkreise 1
Anzahl der Eingänge 3
Schmitt-Trigger-Eingang Yes
Ausgangstyp Single-Ended
Strom - Ausgang High, Low 32mA, 32mA
Betriebsspannung 1.65 V ~ 5.5 V
Betriebstemperaturbereich -40°C ~ 125°C
Montage SMD
Paket SOT-563, SOT-666
Hersteller Paket 6-SOT
Win Source Teilenummer 1255558-SN74LVC1G57DRLR
Hersteller Homepage www.ti.com
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 57 pct.
Stand von Angebot und Nachfrage Limited
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Familienname SN74LVC1G57
Einführung Datum May 01, 2005
ECCN EAR99
Halogenfrei Compliant
Geschätztes EOL-Datum 2028
Ultra Librarian 3D-Modell Ultra Librarian SN74LVC1G57DRLR CAD-Modell

Beschreibung

Product Overview: SN74LVC1G57DRLR

The SN74LVC1G57DRLR is a versatile and high-performance configurable multiple-function gate from Texas Instruments. This single-gate product is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The device is designed to operate on a 1.65V to 5.5V Vcc supply, making it suitable for interfacing with both 3.3V and 5V logic levels.

The SN74LVC1G57 'Little Logic' device is a single configurable gate that can perform a multitude of logic functions. The output state of the gate is determined by the input signals on the configuration pins. This multifunction gate can be utilized as a universal logic gate to implement a variety of logic functions such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This flexibility makes it a handy component for a wide range of applications, including signal gating, down-level shifting, up-translating, and logic-level translation.

The SN74LVC1G57DRLR comes in a compact SOT-5X3 package, specifically in a 6-pin SOT-563 package, which is ideal for space-constrained applications. The device also features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This characteristic enhances its performance in environments with noisy signals, providing a more stable and reliable operation.

Texas Instruments ensures that the SN74LVC1G57DRLR maintains a low power consumption while delivering high drive strength. The device supports a wide operating temperature range, typically from -40°C to +125°C, which ensures functionality across various environmental conditions.

The SN74LVC1G57DRLR is a testament to Texas Instruments' commitment to providing innovative and adaptable logic solutions. Its ability to be configured for multiple logic functions in a single package makes it an efficient choice for designers looking to reduce board space and streamline their circuit designs.

Key Features:

  • Configurable multiple-function gate
  • Wide supply voltage range (1.65V to 5.5V)
  • Compatibility with mixed-voltage environments
  • Low power consumption
  • High drive strength
  • Operating temperature range: -40°C to +125°C
  • Compact 6-pin SOT-563 package
  • Schmitt-trigger action at all inputs

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
155+ 0.3298$ 51.1190$
370+ 0.2707$ 100.1590$
575+ 0.2622$ 150.7650$
790+ 0.2537$ 200.4230$
1,020+ 0.2453$ 250.2060$
1,365+ 0.2199$ 300.1635$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 390 Stücke
MOQ: 155 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess