DE
  • EN
  • DE
  • IT

SN74HC151DT

Teil Nr. SN74HC151DT
Hersteller Texas Instruments
Katalog Logic - Signal Switches, Multiplexers, Decoders
Beschreibung IC SELECTOR/MUX 8-1LINE 16-SOIC
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Typ Multiplexer
Unabhängige Schaltkreise 1
Strom - Ausgang High, Low 7.8mA, 7.8mA
Spannungsversorgung Quelle Single Supply
Versorgungsspannung - Betrieb 2 V to 6 V
Temperaturbereich - Betrieb -40°C to 85°C
Montage SMD (SMT)
Koffer/Paket 16-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1099832-SN74HC151DT
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 41 pct.
Stand von Angebot und Nachfrage Balance
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian SN74HC151DT CAD-Modell

Beschreibung

SN74HC151DT 8-Input Multiplexer

The SN74HC151DT is a high-performance, 8-input multiplexer from Texas Instruments, designed to select one out of eight data sources and transmit the selected input to the output. This multiplexer falls under the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC151DT is a crucial component in digital systems where there is a need to reduce the number of data lines and simplify the design by routing multiple signals through a single channel.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Output Type: Single
  • Operating Voltage: 2V to 6V
  • Propagation Delay Time: 13 ns at 6V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

The SN74HC151DT operates within a wide voltage range of 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both CMOS and TTL logic families. The propagation delay time is minimal, ensuring rapid data selection and high-speed operation which is essential for modern digital applications.

This multiplexer comes in a compact SOIC-16 package, which is ideal for space-constrained applications. The surface mount design allows for efficient assembly and integration into printed circuit boards (PCBs), contributing to more streamlined and cost-effective production processes.

With its low power consumption and high noise immunity, the SN74HC151DT is an excellent choice for a wide range of applications, including data routing, signal gating, control circuitry, and communication systems. Texas Instruments' commitment to quality and reliability is evident in the SN74HC151DT, making it a trusted component for engineers and designers seeking to enhance their digital systems' performance and efficiency.

Meistverkaufte Produkte

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
165+ 0.3108$ 51.2820$
395+ 0.2551$ 100.7645$
610+ 0.2471$ 150.7310$
840+ 0.2391$ 200.8440$
1,085+ 0.2312$ 250.8520$
1,450+ 0.2072$ 300.4400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 52,000 Stücke
MOQ: 165 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess