DE
  • EN
  • DE
  • IT

OPA1678IDR

Teil Nr. OPA1678IDR
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung IC AUDIO 2 CIRCUIT 8SOIC / Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Paket Tape & Reel
Produktstatus Active
Verstärker Typ Audio
Anzahl der Schaltkreise 2
Ausgangstyp Rail-to-Rail
Anstiegsrate 9V/µs
Verstärkung Bandbreitenprodukt 16 MHz
Strom - Eingangsvorspannung 10 pA
Spannung - Eingangsoffset 500 µV
Strom - Versorgung 2mA (x2 Channels)
Strom - Ausgang / Kanal 50 mA
Spannung - Versorgungsspanne (Min) 4.5 V
Spannung - Versorgungsspanne (Max) 36 V
Temperaturbereich - Betrieb -40°C ~ 85°C
Montage Typ Surface Mount
Verpackung / Koffer 8-SOIC (0.154", 3.90mm Width)
Lieferant Gerätepaket 8-SOIC
Basis-Produktnummer OPA1678
Standard-Paket 2,500 pcs
MSL-Stufe 2 (1 Year)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Teilenummer 846138-OPA1678IDR
Gefälschte Bedrohung auf dem freien Markt 60pct.
Ultra Librarian 3D-Modell Ultra Librarian OPA1678IDR CAD-Modell

Beschreibung

The OPA1678IDR by Texas Instruments is a highly sophisticated, low-distortion, audio operational amplifier designed for professional and high-fidelity applications. This device offers an outstanding combination of high performance and versatility, making it an ideal choice for a wide range of audio equipment, including preamplifiers, active filters, and DAC (Digital-to-Analog Converter) output stages.

Key Features

  • Sound Quality: The OPA1678IDR delivers exceptional sound quality with ultra-low distortion (THD+N) and low noise, providing clear and accurate audio reproduction.
  • Wide Bandwidth: With a wide bandwidth of 22MHz, this operational amplifier ensures a flat frequency response across the audio spectrum, contributing to its high-resolution audio performance.
  • High Slew Rate: A high slew rate of 10V/µs allows the OPA1678IDR to handle rapid signal changes effectively, making it suitable for high-speed signal processing without sacrificing audio quality.
  • Supply Range: The flexible supply range of ±2V to ±18V supports a variety of power requirements, ensuring compatibility with a broad range of audio systems and components.
  • Dual-Channel Design: This dual-channel (stereo) amplifier facilitates the design of multichannel audio systems, providing consistent performance across both channels.

Applications

The OPA1678IDR is well-suited for a variety of audio applications, including:

  • Professional Audio Equipment
  • High-Fidelity Home Audio Systems
  • Studio Monitors
  • Audio Mixing Consoles
  • Headphone Amplifiers
  • Active Filters and Equalizers

Package and Reliability

Encased in a compact SOIC-8 package, the OPA1678IDR is designed for space-efficient layouts in printed circuit boards (PCBs). Texas Instruments' commitment to quality ensures that this operational amplifier meets high reliability standards, providing consistent performance over time and within various temperature ranges.

For designers and audio enthusiasts looking for an op-amp that delivers both high-quality sound and reliability, the OPA1678IDR from Texas Instruments is an excellent choice that promises to enhance the audio experience in any application it is used.

Meistverkaufte Produkte

Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
305+ 0.1651$ 50.3555$
650+ 0.1547$ 100.5550$
1,005+ 0.1495$ 150.2475$
1,440+ 0.1390$ 200.1600$
1,870+ 0.1338$ 250.2060$
2,335+ 0.1286$ 300.2810$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 48,030 Stücke
MOQ: 305 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess