DE
  • EN
  • DE
  • IT

LMV331QDBVRQ1

Teil Nr. LMV331QDBVRQ1
Hersteller Texas Instruments
Katalog Linear - Comparators
Beschreibung IC COMPARATOR GP LV SOT23-5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Typ General Purpose
Anzahl der Elemente 1
Ausgangstyp Open Collector
Versorgungsspannung - Betrieb 2.7 V to 5.5 V
Spannung - Eingangsoffset (Max) 7mV @ 5V
Strom - Eingangsvorspannung (Max) 0.025μA @ 5V
Strom - Ausgang (Typ) 84mA @ 5V
Strom - Ruhestrom (Max) 150μA
Ausbreitungsverzögerung (Max) 600ns
Temperaturbereich - Betrieb -40°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-23-5
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1055670-LMV331QDBVRQ1
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 67 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian LMV331QDBVRQ1 CAD-Modell

Beschreibung

Product Overview: LMV331QDBVRQ1 - Texas Instruments

The LMV331QDBVRQ1 is a high-quality, low-voltage comparator designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This precision device is specifically engineered for automotive and industrial applications that require reliable performance under stringent conditions.

With its single comparator configuration, the LMV331QDBVRQ1 is optimized for systems where space is at a premium and power efficiency is crucial. It operates over a wide supply voltage range from 2.7V to 5.5V, making it highly versatile for various electronic circuits. The device boasts a low input offset voltage and a low supply current, which is ideal for battery-powered devices where energy conservation is critical.

Key Features

  • Supply Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Low Input Offset Voltage: Ensures accurate sensing and comparison, critical for precision applications.
  • Low Supply Current: Ideal for energy-saving designs and extending battery life in portable devices.
  • Push-Pull Output Configuration: Provides a robust output signal that can directly drive loads.
  • Automotive Grade: Meets the AEC-Q100 standards for automotive reliability, suitable for use in harsh environments.
  • Temperature Range: Operates across a wide temperature range, ensuring stability and performance in extreme conditions.

Applications

The LMV331QDBVRQ1 is well-suited for a range of applications, including but not limited to:

  • Automotive systems such as battery monitoring, sensor interfaces, and signal conditioning.
  • Industrial equipment requiring precise voltage or current monitoring.
  • Portable electronics where power efficiency is paramount.
  • Control systems that necessitate accurate threshold detection.

TI's commitment to quality is evident in the LMV331QDBVRQ1, which is packaged in a small, 5-pin SOT-23 package. This compact form factor allows for high-density mounting on PCBs, making it an excellent choice for sleek and sophisticated electronic designs. Whether you're developing automotive electronics or designing power-conscious portable devices, the LMV331QDBVRQ1 is a reliable and efficient solution for your comparator needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
125+ 0.4095$ 51.1875$
300+ 0.3360$ 100.8000$
465+ 0.3255$ 151.3575$
635+ 0.3150$ 200.0250$
825+ 0.3045$ 251.2125$
1,100+ 0.2730$ 300.3000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 5,640 Stücke
MOQ: 125 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess