DE
  • EN
  • DE
  • IT

LM5176PWPR

Teil Nr. LM5176PWPR
Hersteller Texas Instruments
Katalog PMIC - Voltage Regulators - DC DC Switching Controllers
Beschreibung LM5176PWPR / 55-V Wide VIN Synchronous 4-Switch Buck-Boost Controller
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Texas Instruments
Verpackung Reel
Ausgangstyp Transistor Driver
Funktion Step-Up/Step-Down
Ausgang Konfiguration Positive
Topologie Buck-Boost
Anzahl der Ausgänge 1
Ausgangsphasen 1
Spannung - Versorgung (Vcc/Vdd) 4.2V ~ 55V
Frequenz - Schalten 100kHz ~ 600kHz
Einschaltdauer (Maximum) 100%
Synchron-Gleichrichter Yes
Taktsynchronisation Yes
Kontrollfunktionen Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperaturbereich - Betrieb -40°C ~ 125°C
Hersteller Paket 28-PowerTSSOP
Lieferant Gerätepaket 28-HTSSOP
Hersteller Packmenge 2,000
MSL-Stufe 3 (168 Hours)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 79 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 804742-LM5176PWPR
Ultra Librarian 3D-Modell Ultra Librarian LM5176PWPR CAD-Modell

Beschreibung

Introducing the LM5176PWPR from Texas Instruments

The LM5176PWPR is a versatile and efficient DC/DC converter integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance chip is capable of managing wide input voltage ranges and delivering a stable output, making it ideal for a variety of applications in electronics where power efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LM5176PWPR operates with an input voltage range from 4V to 55V, accommodating various power sources from batteries to industrial power rails.
  • Dual-Phase Operation: It supports dual-phase operation which enables the sharing of load currents across phases, reducing the stress on individual components and improving overall efficiency and thermal performance.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility and precision in power management.
  • Buck-Boost Capability: This IC can perform buck or boost voltage conversions, or even buck-boost conversions, which means it can step down or step up the input voltage as needed.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs reduces the number of external components required, simplifying design and saving board space.
  • Programmable Switching Frequency: The switching frequency is programmable up to 750 kHz, allowing designers to optimize the size of the inductor and capacitors for their specific application.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the application.

Applications

The LM5176PWPR is well-suited for a broad range of applications, including but not limited to:

  • Industrial power supplies
  • Automotive systems
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Uninterruptible power supplies (UPS)

With its robust design and flexible features, the LM5176PWPR is an excellent choice for designers looking to create efficient, reliable, and compact power management systems. Texas Instruments provides comprehensive support for this IC, including detailed datasheets, application notes, and design tools to streamline the development process.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
30+ 1.6967$ 50.9010$
63+ 1.5894$ 100.1322$
98+ 1.5357$ 150.4986$
141+ 1.4283$ 201.3903$
182+ 1.3746$ 250.1772$
228+ 1.3209$ 301.1652$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 3,250 Stücke
MOQ: 30 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess