DE
  • EN
  • DE
  • IT

DRV5056A1EDBZRQ1

Teil Nr. DRV5056A1EDBZRQ1
Hersteller Texas Instruments
Katalog Magnetic Sensors - Linear, Compass (ICs)
Beschreibung DRIVER / Hall Effect Sensor Single Axis SOT-23-3
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Mfr Texas Instruments
Serie Automotive, AEC-Q100
Paket Tape & Reel (TR)
Technologie Hall Effect
Achse Single
Ausgangstyp Analog Voltage
Erfassungsbereich 20mT
Spannung - Versorgung 3V ~ 3.6V, 4.5V ~ 5.5V
Strom - Versorgung (Max) 10mA
Strom - Ausgang (Max) 1mA
Auflösung -
Bandbreite 20kHz
Temperaturbereich - Betrieb -40°C ~ 150°C (TA)
Eigenschaften Temperature Compensated
Lieferant Gerätepaket SOT-23-3
Montage Typ Surface Mount
Verpackung / Koffer TO-236-3, SC-59, SOT-23-3
Basis-Produktnummer DRV5056
Feuchte-Empfindlichkeitsstufe (MSL) 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard-Paket 3,000 pcs
Win Source Teilenummer 1381921-DRV5056A1EDBZRQ1
Gefälschte Bedrohung auf dem freien Markt 64 pct.
Ultra Librarian 3D-Modell Ultra Librarian DRV5056A1EDBZRQ1 CAD-Modell

Beschreibung

DRV5056A1EDBZRQ1 - Texas Instruments Hall Effect Sensor

The DRV5056A1EDBZRQ1 is a high-precision linear Hall effect sensor designed and manufactured by Texas Instruments (TI) for automotive and industrial applications. This sensor converts magnetic flux into a linear analog voltage output, which is directly proportional to the applied magnetic field strength. The DRV5056A1EDBZRQ1 offers a versatile solution for position sensing in a wide range of applications, including but not limited to electric power steering, brake pedals, and gear shifters.

With its robust design, the DRV5056A1EDBZRQ1 is optimized for the challenging environments found in automotive applications. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions. The device is housed in a small, leaded package that is easy to integrate into various system designs.

Key features of the DRV5056A1EDBZRQ1 include:

  • High Linearity: The sensor offers excellent linearity, which is crucial for accurate and repeatable measurements.
  • Temperature Stability: Built-in temperature compensation maintains performance across the sensor's entire operating temperature range.
  • Wide Range of Sensitivity Options: The DRV5056 is available in multiple sensitivity options to match the requirements of different applications.
  • Simple Integration: The analog output can be directly interfaced with analog-to-digital converters (ADCs) or microcontroller units (MCUs) without the need for complex signal processing.
  • Supply Voltage Range: The device supports a supply voltage range from 3.3V to 5V, providing flexibility in system power design.
  • Automotive Qualified: The DRV5056A1EDBZRQ1 is AEC-Q100 qualified, ensuring its suitability for automotive applications in terms of reliability and longevity.

The DRV5056A1EDBZRQ1 is part of TI's DRV5056 series, which is known for its precision and durability. Its simple yet powerful design makes it an ideal choice for designers looking to implement a reliable magnetic field sensing solution with minimal complexity. Whether it's for position sensing or motion detection, the DRV5056A1EDBZRQ1 from Texas Instruments offers a high-quality, cost-effective option for both automotive and industrial markets.

Sie könnten auch interessiert sein an

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Toshiba Semiconductor and Storage
Ab 7.5672$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
70+ 0.7170$ 50.1900$
170+ 0.5883$ 100.0110$
265+ 0.5699$ 151.0235$
365+ 0.5515$ 201.2975$
470+ 0.5331$ 250.5570$
630+ 0.4780$ 301.1400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 19,614 Stücke
MOQ: 70 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess