DE
  • EN
  • DE
  • IT

STM32F205RGT6

Teil Nr. STM32F205RGT6
Hersteller STMicroelectronics
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 32BIT 1MB FLASH 64LQFP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller STMicroelectronics
Verpackung Tray
Status Active
Kernprozessor ARM Cortex-M3
Teil Kerngröße 32-Bit
Geschwindigkeit (Frequenz) 120MHz
Anzahl der E/A 51
Programmspeichergröße 1MB (1M x 8)
Programmspeicher Typ FLASH
Daten RAM Größe 132K x 8
Versorgungsspannung - Betrieb 1.8 V to 3.6 V
Datenumwandler A/D 16x12b; D/A 2x12b
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket 64-LQFP (10x10)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1103302-STM32F205RGT6
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 61 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian STM32F205RGT6 CAD-Modell

Beschreibung

The STM32F205RGT6 is a high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32F2 series, which is based on the ARM Cortex-M3 processor. It operates at a frequency of up to 120 MHz, offering a balanced combination of computing power and energy efficiency, making it suitable for a wide range of applications.

The STM32F205RGT6 boasts a rich set of features including a large 1 MB of Flash memory and 128 KB of RAM, which provides ample space for complex applications and software stacks. Its advanced connectivity options include USB OTG, CAN, and Ethernet, ensuring that the microcontroller can easily communicate with other systems and devices. Additionally, the device supports multiple serial communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems.

With its 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), the STM32F205RGT6 can accurately process analog signals, making it an excellent choice for applications requiring precise sensor readings or analog signal control. The inclusion of a real-time clock (RTC) with an independent power supply and calendar functionality further enhances its capabilities in time-sensitive applications.

Security is also a key feature of the STM32F205RGT6, as it includes a hardware cryptographic acceleration module for AES 128, 192, 256, Triple DES, and a hash processor. These features make it suitable for secure communications and data protection in applications where confidentiality and integrity are of utmost importance.

The microcontroller comes in a 64-pin LQFP package, which is ideal for space-constrained applications, yet offers enough I/O pins for comprehensive peripheral integration. Developers will appreciate the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite and a wide range of development boards and kits.

In summary, the STM32F205RGT6 is a versatile and powerful microcontroller that is perfect for industrial control systems, medical devices, smart home applications, and complex IoT devices. Its combination of performance, memory, connectivity, and security features make it a top choice for engineers and developers looking to create sophisticated and reliable electronic products.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
10+ 5.3296$ 53.2960$
21+ 4.9923$ 104.8383$
32+ 4.8236$ 154.3552$
45+ 4.4863$ 201.8835$
58+ 4.3177$ 250.4266$
73+ 4.1490$ 302.8770$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,970 Stücke
MOQ: 10 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess