DE
  • EN
  • DE
  • IT

LPC4088FBD208K

Teil Nr. LPC4088FBD208K
Hersteller NXP
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 32BIT 512KB FLASH 208LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Serie LPC40xx
Paket Tray
Kernprozessor ARM® Cortex®-M4
Kerngröße 32-Bit Single-Core
Geschwindigkeit 120MHz
Konnektivität CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripheriegeräte Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Anzahl der E/A 165
Programmspeichergröße 512KB (512K x 8)
Programmspeicher Typ FLASH
EEPROM-Größe 4K x 8
RAM-Größe 96K x 8
Versorgungsspannung - Betrieb 2.4V ~ 3.6V
Datenumwandler A/D 8x12b SAR; D/A 1x10b
Oszillator Typ Internal
Temperaturbereich - Betrieb -40°C ~ 85°C (TA)
Montage SMD (SMT)
Verpackung / Koffer 208-LQFP
Lieferant Gerätepaket 208-LQFP (28x28)
Basis-Produktnummer LPC4088
MSL-Stufe 2 (1 Year)
REACH-Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Andere Namen 568-LPC4088FBD208K,935297086557
Standard-Paket 36
Win Source Teilenummer 991200-LPC4088FBD208K
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Ultra Librarian 3D-Modell Ultra Librarian LPC4088FBD208K CAD-Modell

Beschreibung

NXP LPC4088FBD208K Microcontroller

The NXP LPC4088FBD208K is a high-performance, Cortex-M4 based microcontroller designed to cater to a wide range of embedded applications. Featuring a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), this microcontroller strikes an excellent balance between power efficiency and processing capability, making it an ideal choice for industrial control, medical systems, and IoT devices.

With a clock speed of up to 120 MHz, the LPC4088FBD208K provides ample computational power to handle complex algorithms and tasks. It is equipped with 512 KB of flash memory and 96 KB of SRAM, ensuring sufficient space for application code and data storage. The flash memory includes a built-in In-System Programming (ISP) and In-Application Programming (IAP) capabilities, which simplify the process of firmware updates and maintenance.

Connectivity options are abundant with this microcontroller. It supports various serial communication interfaces such as UART, SPI, I2C, and CAN, allowing for flexible integration with peripheral devices and other systems. Additionally, it includes USB 2.0 Full Speed and Ethernet for robust networking capabilities, essential for modern connected devices.

The LPC4088FBD208K also boasts a wide range of integrated peripherals. These include a 10/100 Ethernet MAC, USB OTG, a Motor Control PWM, and a Quadrature Encoder Interface, which are particularly useful for industrial automation and control applications. For precise timing and control tasks, it has multiple timers, an RTC, and a PWM unit.

Safety and reliability are paramount in embedded systems, and the LPC4088FBD208K addresses these concerns with its unique features. It provides multiple ADCs with 12-bit resolution for accurate analog signal measurement, alongside a DMA controller that enables high-speed data transfers without CPU intervention, reducing the load on the processor and improving system efficiency.

Housed in a low-profile 208-pin LQFP package, the LPC4088FBD208K is designed for space-constrained applications while still offering an extensive feature set. Its wide operating temperature range ensures reliable performance in harsh environments, making it a versatile choice for designers looking to optimize their embedded systems.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
2+ 25.2352$ 50.4704$
5+ 20.7059$ 103.5295$
8+ 20.0588$ 160.4704$
11+ 19.4117$ 213.5287$
14+ 18.7647$ 262.7058$
18+ 16.8235$ 302.8230$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 820 Stücke
MOQ: 2 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess