DE
  • EN
  • DE
  • IT

LPS33HWTR

Teil Nr. LPS33HWTR
Hersteller STMicroelectronics
Katalog Pressure Sensors, Transducers
Beschreibung CONSUMER MEMS
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Sensors
Geschätzte Pruduktionsvorlaufzeit 33 Weeks
Eigenschaften Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute - 24 b LGA
Hersteller STMicroelectronics
Paket Reel - TR
Betriebstemperaturbereich -40°C ~ 85°C
Paket LGA
Koffer/Paket 10-CCLGA (3.3x3.3)
Familienname LPS33
MSL-Stufe 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Teilenummer 497-17590-1, 497-17590-2, LPS33HWTR-ND, 497-17590-6
Menge pro Paket 2500
Gefälschte Bedrohung auf dem freien Markt 93 pct.
Popularität High
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 923728-LPS33HWTR
Ultra Librarian 3D-Modell Ultra Librarian LPS33HWTR CAD-Modell

Beschreibung

STMicroelectronics LPS33HWTR - High-Performance Pressure Sensor

The LPS33HWTR is a state-of-the-art pressure sensor from STMicroelectronics, designed to deliver high-accuracy barometric pressure measurements in a compact package. This sensor is an ideal choice for a wide range of applications, including weather stations, fitness trackers, smartwatches, and other portable devices where size and precision are crucial.

Featuring a water-resistant design, the LPS33HWTR is encapsulated in a 10-lead molded plastic LGA package that provides enhanced protection against water, dust, and humidity, making it perfect for outdoor and harsh environmental conditions. With an operating pressure range from 260 to 1260 hPa, it is capable of detecting altitude changes as small as 30 cm, which is perfect for applications requiring precise elevation tracking.

The sensor integrates a temperature compensation feature that ensures consistent performance across a wide temperature range from -40°C to +85°C. Its high-resolution mode allows for pressure readings with a resolution of up to 0.1 hPa, translating into highly accurate altitude measurements.

Communication with the LPS33HWTR is facilitated through an I²C or SPI digital interface, providing flexibility in connecting to a microcontroller or other digital systems. The sensor also includes a FIFO (First In, First Out) buffer that can store up to 32 samples, thereby reducing the demand on the host processor and saving power.

Additional features of the LPS33HWTR include an embedded low-pass filter, an interrupt generation feature for both high and low thresholds, and a dedicated data-ready signal that can be used for synchronization purposes. This sensor operates on a supply voltage range of 1.7V to 3.6V, ensuring compatibility with a variety of low-power devices and battery-operated systems.

In summary, the LPS33HWTR from STMicroelectronics is a robust, high-precision pressure sensor that offers excellent performance, durability, and flexibility for integrating into a wide array of electronic products. Its compact form factor and advanced features make it an excellent choice for designers looking to enhance their applications with reliable environmental sensing capabilities.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Toshiba Semiconductor and Storage
Ab 7.5672$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
15+ 3.3695$ 50.5425$
32+ 3.1522$ 100.8704$
50+ 3.0435$ 152.1750$
71+ 2.8261$ 200.6531$
92+ 2.7174$ 250.0008$
115+ 2.6087$ 300.0005$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 43,200 Stücke
MOQ: 15 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess