DE
  • EN
  • DE
  • IT

LD2981ABM50TR

Teil Nr. LD2981ABM50TR
Hersteller STMicroelectronics
Katalog PMIC - Voltage Regulators - Linear
Beschreibung IC REG LDO 5V 0.1A SOT23-5
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller STMicroelectronics
Verpackung Reel - TR
Status Active
Ausgangstyp Fixed
Anzahl der Regulierungsbehörden 1
Maximale Eingangsspannung 16V
Nominale Ausgangsspannung (Min/Fix) 5V
Rückfallspannung-Max 0.375V @ 100mA
Ausgang Strom 100mA
Betriebsversorgungsstrom 150μA to 2.6mA
PSRR 63dB (1kHz)
Kontrollfunktionen Enable
Schutzfunktionen Over Current, Over Temperature
Temperaturbereich - Betrieb -40°C to 125°C
Reglertopologie Positive Fixed
Ausgangsspannung 5V
Spannung - Dropout (typisch) 0.18V @ 100mA
Montage SMD (SMT)
Koffer/Paket SOT-23-5
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 018538-LD2981ABM50TR
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 46 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian LD2981ABM50TR CAD-Modell

Beschreibung

The LD2981ABM50TR is a high-quality, low drop voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This particular voltage regulator is designed to provide a stable and reliable power supply, making it an ideal component for a wide range of electronic applications.

Key Features

  • Output Voltage: The LD2981ABM50TR provides a fixed output voltage of 5.0V, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, which enhances efficiency and allows operation in low headroom situations.
  • Current Capability: The device can deliver up to 100 mA of output current, making it suitable for powering small to medium-sized loads.
  • Low Ground Current: The ground current is low at the full load, which contributes to the overall efficiency of the regulator.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The LD2981ABM50TR is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Mobile phones and PDAs
  • Peripheral systems

Package and Quality

STMicroelectronics packages the LD2981ABM50TR in a compact SOT-23-5 package, which is well-suited for space-constrained applications. The device also includes thermal shutdown and short-circuit protection features, ensuring long-term reliability and safety in operation. It is RoHS compliant and meets international quality and environmental standards.

With its robust feature set and reliable performance, the LD2981ABM50TR low drop voltage regulator from STMicroelectronics is an excellent choice for designers and engineers looking for a dependable power management solution.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
170+ 0.2999$ 50.9830$
410+ 0.2461$ 100.9010$
630+ 0.2384$ 150.1920$
870+ 0.2307$ 200.7090$
1,125+ 0.2230$ 250.8750$
1,500+ 0.2000$ 300.0000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 43,831 Stücke
MOQ: 170 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess