DE
  • EN
  • DE
  • IT

EMIF06-MSD01F2

Teil Nr. EMIF06-MSD01F2
Hersteller STMicroelectronics
Katalog EMI/RFI Filters (LC, RC Networks)
Beschreibung FILTER RC(PI) 40 OHM/17PF SMD
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Filters
Hersteller STMicroelectronics
Verpackung Reel - TR
Status Active
Typ Low Pass
Filter Bestellung 2nd
Technologie RC (Pi)
Anzahl von Kanälen 6
Widerstand - Kanal (Ohm) 40
Werte R = 40 Ohms, C = 17pF (Total)
ESD-Schutz Yes
Temperaturbereich - Betrieb -40°C to 85°C
Anwendungen Data Lines for Mobile Devices
Montage SMD (SMT)
Dimension 0.076" L x 0.076" W (1.92mm x 1.92mm)
Höhe 0.028" (0.70mm)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 015331-EMIF06-MSD01F2
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 72 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian EMIF06-MSD01F2 CAD-Modell

Beschreibung

EMIF06-MSD01F2 - EMI Filtering and Signal Conditioning Component

The EMIF06-MSD01F2 is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component designed and manufactured by STMicroelectronics. This product is specifically engineered to provide superior EMI filtering for electronic devices, ensuring compliance with regulatory standards and improving the reliability and performance of consumer electronics, industrial equipment, and communication systems.

Key Features

  • Integrated Solution: The EMIF06-MSD01F2 combines six EMI filter units in a single package, providing a compact and efficient solution for suppressing unwanted noise and interference in electronic circuits.
  • High-Speed Signal Integrity: Designed with the latest technology, this component preserves the integrity of high-speed signals, making it an ideal choice for applications that require fast data transfer and minimal signal distortion.
  • Low Clamping Voltage: With its low clamping voltage, this device offers excellent protection for sensitive circuits against electrostatic discharges (ESD), ensuring the longevity and reliability of the end product.
  • Low Pass Filter Design: The low pass filter design of the EMIF06-MSD01F2 effectively attenuates high-frequency noise, thus enabling clearer signal transmission and reducing the risk of data errors.

Applications

The EMIF06-MSD01F2 is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Data Communication Systems
  • Industrial Control Units
  • Consumer Electronics

Technical Specifications

With an operating temperature range of -40°C to +85°C, the EMIF06-MSD01F2 is built to withstand harsh environments. Its small form factor and low-profile package make it suitable for space-constrained applications. The product comes in a lead-free, RoHS-compliant package, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

The EMIF06-MSD01F2 from STMicroelectronics is an essential component for designers looking to enhance EMI filtering capabilities in their electronic designs. Its integration of multiple filter units into a single package not only saves space but also simplifies the design process, making it an invaluable addition to any project that demands high-quality EMI suppression and signal conditioning.

Meistverkaufte Produkte

Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
55+ 0.9750$ 53.6250$
125+ 0.8000$ 100.0000$
195+ 0.7750$ 151.1250$
270+ 0.7500$ 202.5000$
345+ 0.7250$ 250.1250$
465+ 0.6500$ 302.2500$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,000 Stücke
MOQ: 55 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess