DE
  • EN
  • DE
  • IT
Teil Nr. XPT2046
Hersteller Andere
Katalog Miscellaneous
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Others
Technische Unterstützung Please contact us for details.
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 65 pct.
Stand von Angebot und Nachfrage Sufficient
Win Source Teilenummer 410482-XPT2046
Ultra Librarian 3D-Modell Ultra Librarian XPT2046 CAD-Modell

Beschreibung

The XPT2046 is a 4-wire resistive touch screen controller that incorporates a 12-bit successive approximation A/D converter. It is designed to interface with touch panels in various applications, providing accurate and reliable touch sensing.

Applications:

  • Touch screen displays: Used in mobile phones, tablets, and other handheld devices.
  • Industrial control panels: Integrated into HMIs (Human Machine Interfaces) for industrial machinery.
  • Point-of-sale (POS) terminals: Found in retail and hospitality environments for order entry and payment processing.
  • GPS navigation devices: Enables touch input on GPS screens.
  • Embedded systems: Used in various embedded applications requiring touch input.

Features:

  • 12-bit A/D converter: Provides high-resolution touch position data.
  • 4-wire interface: Simplifies connection to the touch panel.
  • Low power operation: Suitable for battery-powered devices.
  • SPI interface: Allows easy communication with microcontrollers.
  • Programmable resolution: Allows the user to optimize the device for different touch screen sizes and resolutions.

Benefits:

  • Accurate touch sensing: The high-resolution A/D converter provides precise touch position data, improving user experience.
  • Easy integration: The simple 4-wire and SPI interfaces make it easy to integrate into existing systems.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile: Can be used in a wide range of touch screen applications.
  • Cost-effective: Provides a cost-effective solution for touch screen control.

Additional Details:

The XPT2046 communicates with a host microcontroller via an SPI interface. It measures the X and Y coordinates of the touch point by sequentially applying voltages to the touch screen and measuring the resulting currents. The A/D converter then converts these measurements into digital data, which can be read by the microcontroller.

The device also includes power-down mode to further reduce power consumption when not in use. The XPT2046 is typically available in small surface-mount packages, making it suitable for compact designs.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
245+ 0.2045$ 50.1025$
600+ 0.1678$ 100.6800$
925+ 0.1626$ 150.4050$
1,275+ 0.1574$ 200.6850$
1,645+ 0.1521$ 250.2045$
2,200+ 0.1364$ 300.0800$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 58,179 Stücke
MOQ: 245 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess