DE
  • EN
  • DE
  • IT

SZBZX84C5V1ET1G

Teil Nr. SZBZX84C5V1ET1G
Hersteller ON Semiconductor
Katalog Diodes - Zener - Single
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Serie Automotive, AEC-Q101
Paket Tape & Reel
Spannung - Zener (Nom) (Vz) 5.1 V
Toleranz ±6%
Leistung - Max 225 mW
Impedanz (Max) (Zzt) 60 Ohms
Strom - Rückwärtsleckstrom @ Vr 2 µA @ 2 V
Spannung - Vorwärts (Vf) (Max) @ If 900 mV @ 10 mA
Temperaturbereich - Betrieb -65°C ~ 150°C (TJ)
Montage SMD (SMT)
Verpackung / Koffer TO-236-3, SC-59, SOT-23-3
Lieferant Gerätepaket SOT-23-3 (TO-236)
Basis-Produktnummer SZBZX84
Andere Namen SZBZX84C5V1ET1GOSCT,2156-SZBZX84C5V1ET1G-OS,SZBZX84C5V1ET1G,SZBZX84C5V1ET1GOSTR,SZBZX84C5V1ET1GOSDKR,ONSONSSZBZX84C5V1ET1G
Standard-Paket 3,000
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Teilenummer 1279675-SZBZX84C5V1ET1G
Gefälschte Bedrohung auf dem freien Markt 54 pct.
Ultra Librarian 3D-Modell Ultra Librarian SZBZX84C5V1ET1G CAD-Modell

Beschreibung

The SZBZX84C5V1ET1G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 5.1V. This small, high-performance component is designed for applications requiring a regulated voltage source within a compact footprint.

Key Features

  • Zener Voltage: The diode provides a precise Zener voltage of 5.1 volts, making it ideal for voltage regulation in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 300 mW, this Zener diode can withstand reasonable levels of power without degradation of its performance.
  • Package: The device comes in a small SOT-23 package, which is widely used in the industry and is suitable for high-density PCB designs.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for stable operation in circuits where precise voltage regulation is crucial.

Applications

The SZBZX84C5V1ET1G Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C5V1ET1G is no exception. It is designed to meet the stringent requirements of the automotive industry, and its robust construction ensures long-term reliability.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Toshiba Semiconductor and Storage
Ab 7.5672$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
35+ 1.6007$ 56.0245$
80+ 1.3134$ 105.0720$
120+ 1.2724$ 152.6880$
165+ 1.2314$ 203.1810$
215+ 1.1903$ 255.9145$
285+ 1.0672$ 304.1520$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 72,000 Stücke
MOQ: 35 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess