DE
  • EN
  • DE
  • IT

NSI45035JZT1G

Teil Nr. NSI45035JZT1G
Hersteller ON Semiconductor
Katalog PMIC - Current Regulation/Management
Beschreibung IC CCR/LED DVR 35MA SOT223
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Zweck Current Regulator
Sensorik Methode High/Low-Side
Genauigkeit ±15%
Spannung - Eingang 45V
Ausgang Strom 70mA
Temperaturbereich - Betrieb -55°C to 150°C
Montage SMD (SMT)
Koffer/Paket SOT-223
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1083621-NSI45035JZT1G
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Stand von Angebot und Nachfrage Limited
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian NSI45035JZT1G CAD-Modell

Beschreibung

ON Semiconductor NSI45035JZT1G Constant Current Regulator

The ON Semiconductor NSI45035JZT1G is a precision engineered constant current regulator (CCR) designed for applications that require a steady and reliable current source. This robust component is ideal for driving a wide array of LEDs while providing consistent illumination and extending the lifespan of the lighting system.

With a fixed output current of 35mA and a voltage range of 2.7V to 45V, the NSI45035JZT1G is highly versatile. It can be used in series, parallel, or series/parallel configurations, making it suitable for various LED applications, including automotive, signage, and general lighting. Its flexibility ensures that it can be integrated into a multitude of design topologies, catering to both simple and complex circuit requirements.

The NSI45035JZT1G is designed with simplicity in mind, allowing for easy implementation into existing designs without the need for external resistors or additional regulatory components. This simplicity ensures a lower system cost and a more straightforward design process. Additionally, its SOD-123 package is compact, making it an excellent choice for space-constrained applications.

This CCR device is also characterized by its high energy efficiency, which not only reduces power consumption but also minimizes heat generation. This contributes to the overall reliability and longevity of the product, as well as the systems in which it is used. Furthermore, the NSI45035JZT1G offers thermal shutdown protection, adding an extra layer of security against overheating and potential damage.

ON Semiconductor's commitment to quality is evident in the NSI45035JZT1G, which is designed to meet the stringent requirements of the automotive industry. Its robustness is further highlighted by its ability to withstand electrostatic discharge (ESD) events, ensuring the CCR's performance and durability even in harsh environments.

In summary, the NSI45035JZT1G from ON Semiconductor is a reliable, efficient, and flexible solution for constant current LED driving applications. Its user-friendly design, combined with its robust performance, makes it an excellent choice for engineers and designers looking to create high-quality, long-lasting lighting solutions.

Meistverkaufte Produkte

Toshiba Semiconductor and Storage
Ab 7.5672$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
90+ 0.5631$ 50.6790$
220+ 0.4621$ 101.6620$
340+ 0.4476$ 152.1840$
465+ 0.4332$ 201.4380$
600+ 0.4188$ 251.2800$
800+ 0.3754$ 300.3200$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 32,596 Stücke
MOQ: 90 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess