DE
  • EN
  • DE
  • IT

NCP1217AD100R2

Teil Nr. NCP1217AD100R2
Hersteller ON Semiconductor
Katalog PMIC - AC DC Converters, Offline Switchers
Beschreibung IC OFFLINE SWITCH FLYBACK 8SOIC
Datenblatt
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Paket Tape & Reel
Produktstatus Obsolete
Isolierung des Ausgangs Isolated
Interne(r) Schalter No
Topologie Flyback
Spannung - Anfahren 12.8 V
Spannung - Versorgung (Vcc/Vdd) 7.6V ~ 16V
Einschaltdauer 46.5%
Frequenz - Schalten 100kHz
Störungsschutz Over Load, Over Temperature, Short Circuit
Temperaturbereich - Betrieb 0°C ~ 150°C (TJ)
Verpackung / Koffer 8-SOIC (0.154", 3.90mm Width)
Lieferant Gerätepaket 8-SOIC
Montage Typ Surface Mount
Basis-Produktnummer NCP1217
Standard-Paket 2,500 pcs
MSL-Stufe 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Teilenummer 647313-NCP1217AD100R2
Gefälschte Bedrohung auf dem freien Markt 63pct.
Ultra Librarian 3D-Modell Ultra Librarian NCP1217AD100R2 CAD-Modell

Beschreibung

ON Semiconductor NCP1217AD100R2 PWM Current-Mode Controller

The ON Semiconductor NCP1217AD100R2 is a versatile and efficient PWM current-mode controller designed for high-performance power supply applications. This advanced component integrates a host of features to facilitate the design of low-power standby and robust power supplies, particularly suited for AC-DC adapters, offline battery chargers, and auxiliary supplies.

One of the key features of the NCP1217AD100R2 is its adjustable switching frequency, which can be set up to 100kHz. This flexibility allows designers to optimize their power supply for efficiency or for the size of the passive components, making it an excellent choice for both compact and energy-conscious designs. The device also includes an internal ramp compensation, which enhances the stability of the control loop over a wide range of output loads.

The NCP1217AD100R2 incorporates several protection features to ensure the longevity and reliability of the power supply. It has built-in Overvoltage Protection (OVP), which prevents the output voltage from exceeding a safe threshold, and Overpower Protection (OPP) that limits the output power to prevent excessive current draw. Additionally, the controller offers Brown-Out Protection, which ensures stable operation during low input voltage conditions, and an adjustable Overcurrent Protection (OCP) that safeguards the system against short circuits and overloads.

Another notable characteristic of this PWM controller is its Skip Cycle capability at light loads, which significantly improves efficiency by reducing switching losses when the power demand is low. This feature is particularly useful for meeting energy-saving standards such as Energy Star or standby power requirements.

The NCP1217AD100R2 is available in a compact DIP-7 package, making it easy to integrate into various PCB layouts. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create efficient, reliable, and cost-effective power supply solutions.

With its combination of adjustable frequency, multiple protection mechanisms, and enhanced efficiency features, the ON Semiconductor NCP1217AD100R2 stands out as a high-quality PWM current-mode controller suitable for a wide array of power management applications.

Meistverkaufte Produkte

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Toshiba Semiconductor and Storage
Ab 7.5672$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
55+ 1.1496$ 63.2280$
125+ 0.9433$ 117.9125$
190+ 0.9138$ 173.6220$
265+ 0.8844$ 234.3660$
340+ 0.8549$ 290.6660$
455+ 0.7665$ 348.7575$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,500 Stücke
MOQ: 55 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess