DE
  • EN
  • DE
  • IT

NCL30160DR2G

Teil Nr. NCL30160DR2G
Hersteller ON Semiconductor
Katalog PMIC - LED Drivers
Beschreibung LED Driver 9V/12V/15V/18V/24V Automotive 8-Pin SOIC N T/R / IC LED DRIVER RGLTR DIM 1A 8SOIC
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Typ DC DC Regulator
Topologie Step-Down (Buck)
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Betriebseingangsspannung (min) 8V
Maximale Versorgungsspannung 40V
Kanal-Ausgangsstrom 1A
Frequenz 1.4MHz
Dimmen PWM
Anwendungen Automotive, Lighting
Temperaturbereich - Betrieb -40°C to 125°C (TJ)
Montage SMD (SMT)
Koffer/Paket 8-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 116908-NCL30160DR2G
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 70 pct.
Stand von Angebot und Nachfrage Sufficient
Familienname NCL30160
Einführung Datum September 07, 2011
ECCN EAR99
Herkunftsland Philippines
Halogenfrei Compliant
Geschätztes EOL-Datum 2026
Ultra Librarian 3D-Modell Ultra Librarian NCL30160DR2G CAD-Modell

Beschreibung

ON Semiconductor NCL30160DR2G Overview

The NCL30160DR2G is a high-performance, constant current, high voltage LED driver designed by ON Semiconductor, a leading figure in energy-efficient innovations. This device is specifically tailored for driving LED lights and provides a highly flexible and energy-efficient solution for a variety of lighting applications such as LED lamps, downlights, and architectural lighting.

Key Features

  • Adjustable Output Current: The driver offers an adjustable output current range, providing versatility for different LED configurations and ensuring optimal performance for a variety of lighting needs.
  • High Efficiency: With its high-efficiency performance, the NCL30160DR2G helps reduce energy consumption, making it an eco-friendly choice for lighting manufacturers and consumers alike.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power supplies and ensuring consistent operation under fluctuating input conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LED array from overheating, enhancing the longevity and reliability of the lighting system.
  • Compact SMD Package: The NCL30160DR2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications without compromising performance.

Applications

The ON Semiconductor NCL30160DR2G is ideal for a wide range of applications where reliable and efficient LED driving is required. Its robust design and versatile features make it suitable for:

  • Residential and commercial LED lighting
  • Architectural and decorative lighting
  • LED retrofit lamps
  • Emergency lighting systems
  • Task and accent lighting

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship, and the NCL30160DR2G complies with various environmental regulations. It is a Pb-free device and is RoHS compliant, ensuring that it meets global standards for environmental safety and sustainability.

In summary, the NCL30160DR2G from ON Semiconductor is a versatile, high-performance LED driver that offers energy efficiency, design flexibility, and reliability for a wide array of lighting applications.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
15+ 3.5374$ 53.0610$
31+ 3.3135$ 102.7185$
47+ 3.2015$ 150.4705$
68+ 2.9777$ 202.4836$
88+ 2.8657$ 252.1816$
109+ 2.7538$ 300.1642$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 16,600 Stücke
MOQ: 15 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess