DE
  • EN
  • DE
  • IT

MC33033DWG

Teil Nr. MC33033DWG
Hersteller ON Semiconductor
Katalog PMIC - Motor Drivers, Controllers
Beschreibung Brushless DC Motor Controller | IC MOTOR DRIVER 10V-30V 20SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Tube
Status Obsolete
Motortyp - AC, DC Brushless DC (BLDC)
Funktion Controller - Commutation, Direction Management
Ausgang Konfiguration Pre-Driver - Half Bridge (3)
Schnittstelle Analog
Anwendungen General Purpose
Versorgungsspannung (V) 10V ~ 30V
Temperaturbereich - Betrieb -40°C ~ 85°C
Montageart SMD
Hersteller Paket 20-SOIC
Lieferant Gerätepaket 20-SOIC
Familie Teilenummer MC33033
Hersteller Packmenge 38
MSL-Stufe 3 (168 Hours)
Win Source Teilenummer 1218122-MC33033DWG
Hersteller Homepage www.onsemi.com
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 63 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian MC33033DWG CAD-Modell

Beschreibung

Product Overview: MC33033DWG by ON Semiconductor

The MC33033DWG is a high-performance brushless DC motor controller designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit (IC) is tailored to provide efficient and reliable control for a wide range of brushless DC motors, making it an ideal choice for applications in the automotive, industrial, and consumer electronics sectors.

The device comes in a surface-mount SOIC-24 wide body package, ensuring compactness and ease of integration into various system designs. It is capable of providing precise and smooth motor operation through its advanced features, including hall sensor-based commutation, fixed frequency PWM control, and a full suite of protection mechanisms.

Key Features

  • Commutation Logic: The MC33033DWG utilizes hall-effect sensor feedback for commutating brushless DC motors, which allows for accurate and reliable motor control.
  • PWM Voltage Control: It supports fixed frequency pulse width modulation (PWM) for controlling motor speed, providing an efficient method for regulating motor performance.
  • Protection Features: The device includes under-voltage lockout, thermal shutdown, and over-current protection, ensuring the longevity and safety of the motor and controller.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different power systems.
  • Adaptability: It is designed to be adaptable to a range of motor sizes and types, making it a flexible solution for designers.

Applications

The MC33033DWG is suited for a multitude of applications where precise motor control is essential. It is commonly used in automotive applications such as electric power steering, engine cooling fans, and fuel pumps. In the industrial domain, it is ideal for robotics, automated guided vehicles (AGVs), and HVAC systems. Additionally, it finds use in consumer electronics, including drones, computer cooling fans, and high-performance electric toys.

ON Semiconductor's MC33033DWG offers a robust and versatile solution for designers and engineers looking to harness the benefits of brushless DC motor technology. Its integration of control, protection, and flexibility makes it a top choice for powering and managing a wide array of brushless DC motor applications.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
1+ 52.3881$ 52.3881$
3+ 42.9851$ 128.9553$
4+ 41.6418$ 166.5672$
5+ 40.2985$ 201.4925$
7+ 38.9552$ 272.6864$
9+ 34.9254$ 314.3286$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 890 Stücke
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess