DE
  • EN
  • DE
  • IT

LB1938FA-BH

Teil Nr. LB1938FA-BH
Hersteller ON Semiconductor
Katalog PMIC - Motor Drivers, Controllers
Beschreibung IC MOTOR DRIVER PAR 8MICRO
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Motortyp - AC, DC Brushed DC
Zweck Driver - Fully Integrated, Control and Power Stage
Technologie Bipolar
Anwendungen General Purpose
Ausgang Strom 800mA
Versorgungsspannung - Betrieb 2.2 V to 10 V
Spannung - Last 2.2 V to 10 V
Temperaturbereich - Betrieb -30°C to 85°C (TA)
Montage SMD (SMT)
Koffer/Paket 8-Micro
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 070711-LB1938FA-BH
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 48 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian LB1938FA-BH CAD-Modell

Beschreibung

The LB1938FA-BH from ON Semiconductor is a highly efficient, low-saturation, bidirectional motor driver IC designed to control small DC motors with superb precision and responsiveness. This compact driver is ideally suited for a wide range of applications, including but not limited to, portable devices, cameras, and small home appliances where space is at a premium and energy efficiency is desired.

Key Features:

  • Operating Voltage: The LB1938FA-BH operates at a voltage range from 2.5V to 9.0V, making it versatile for use in various circuit designs and compatible with a range of power sources.
  • Output Current: It is capable of delivering an output current of up to 400mA, which is sufficient for driving small DC motors in most compact applications.
  • Low Saturation Voltage: The low saturation voltage feature minimizes power loss and helps maintain efficiency, especially critical in battery-operated devices where power conservation is essential.
  • Small Package: The IC comes in a small SOP8 package, which allows for a reduction in PCB space and is beneficial for designs where space is constrained.
  • Simple Control: Motor rotation direction can be controlled easily by changing the logic level of the input pins, thus simplifying the control interface and reducing the need for additional components.
  • Protection Features: It includes built-in thermal shutdown circuitry to protect the IC from overheating, ensuring long-term reliability and safety in operation.

Applications:

The LB1938FA-BH is suitable for a variety of applications where efficient motor control is required. It is particularly useful in portable electronic devices, such as handheld gaming devices, electronic toys, and personal care products. Additionally, its efficient power management capabilities make it an excellent choice for battery-powered applications.

Summary:

In summary, the LB1938FA-BH motor driver IC from ON Semiconductor combines efficiency, versatility, and compact design, making it an excellent choice for designers looking to incorporate reliable motor control in their next project. With its simple control mechanism, low power consumption, and robust protection features, this IC stands as a top contender in the field of small motor drivers.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
45+ 1.1792$ 53.0640$
95+ 1.1045$ 104.9275$
145+ 1.0672$ 154.7440$
205+ 0.9926$ 203.4830$
265+ 0.9553$ 253.1545$
330+ 0.9180$ 302.9400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 90,630 Stücke
MOQ: 45 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess