DE
  • EN
  • DE
  • IT

CPH3448-TL-H

Teil Nr. CPH3448-TL-H
Hersteller ON Semiconductor
Katalog Transistors - FETs, MOSFETs - RF
Beschreibung MOSFET N-CH 30V 4A CPH3
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Obsolete(EOL)
Polarität N-Channel
Technologie MOSFET
Drain-Source-Durchbruchsspannung 30V
Kontinuierlicher Drainstrom bei 25°C 4A (Ta)
Antriebsspannung (Max Rds On, Min Rds On) 1.8V, 4.5V
Maximale Gate-Ladung 4.7nC @ 4.5V
Maximale Eingangskapazität 430pF @ 10V
Maximale Gate-Source-Spannung ±12V
Verlustleistung (Max) 1W (Ta)
Maximale Rds Ein bei Id,Vgs 50 mOhm @ 2A, 4.5V
Temperaturbereich - Betrieb 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket 3-CPH
Dimension SC-96
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 050442-CPH3448-TL-H
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 63 pct.
Stand von Angebot und Nachfrage Limited
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian CPH3448-TL-H CAD-Modell

Beschreibung

ON Semiconductor CPH3448-TL-H Product Overview

The ON Semiconductor CPH3448-TL-H is a high-performance, P-Channel MOSFET that offers efficient power management for a wide range of applications. This MOSFET is designed to meet the demands of modern electronic devices that require low on-resistance and high switching speeds. It is housed in a compact CPH-3 package, which is ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The CPH3448-TL-H boasts a very low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for power-intensive applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is able to handle high-frequency operations, reducing switching losses and enabling better performance in power conversion and management tasks.
  • P-Channel Device: As a P-Channel MOSFET, the CPH3448-TL-H can be easily driven by a simple gate drive circuit and is commonly used for load switching and power management functions.
  • Compact Package: The CPH-3 package is not only space-saving but also offers excellent power dissipation characteristics, which is crucial for maintaining reliability and longevity in thermal-sensitive designs.

Applications

The versatile nature of the CPH3448-TL-H makes it well-suited for a broad range of applications, including:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CPH3448-TL-H is no exception. It is manufactured to the highest industry standards and is designed to provide stable performance over its entire operating range. Customers can trust this MOSFET to deliver consistent results in the most demanding environments.

Overall, the CPH3448-TL-H from ON Semiconductor is a highly reliable and efficient solution for designers looking to improve power management in their electronic projects. Its combination of low on-resistance, fast switching, and compact form factor makes it an excellent choice for a multitude of power applications.

Meistverkaufte Produkte

Toshiba Semiconductor and Storage
Ab 7.5672$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
410+ 0.1227$ 50.3070$
995+ 0.1007$ 100.1965$
1,540+ 0.0976$ 150.3040$
2,120+ 0.0944$ 200.1280$
2,740+ 0.0913$ 250.1620$
3,670+ 0.0818$ 300.2060$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 7,600 Stücke
MOQ: 410 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess