DE
  • EN
  • DE
  • IT

TJA1051T/3,118

Teil Nr. TJA1051T/3,118
Hersteller NXP
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller NXP
Serie TJA1051
Typ High Speed CAN Transceiver
Montageart SMD/SMT
Verpackung / Koffer SOIC-8
Datenrate 5 Mb/s
Anzahl von Fahrern 1 Driver
Anzahl von Empfängern 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximale Betriebstemperatur + 150 C
Betriebsversorgungsstrom 80 mA
ESD-Schutz 8 kV
Verpackung Cut Tape
Verpackung MouseReel
Verpackung Reel
Product CAN Transceivers
Brand NXP Semiconductors
Schnittstelle Typ Can
Isolation Type Non-Isolated
Betriebsspannung 4.5 V to 5.5 V
Produkttyp CAN Interface IC
Protocol Supported CAN
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D-Modell Ultra Librarian TJA1051T/3,118 CAD-Modell

Beschreibung

The TJA1051T/3,118 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is particularly well-suited for automotive applications and industrial automation systems where robust communication and high noise immunity are required.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard, allowing for data transfer rates up to 1 Mbit/s.
  • Improved Electromagnetic Compatibility (EMC): Enhanced features for reducing electromagnetic emissions and improving immunity to electromagnetic interferences.
  • Low Power Mode: Features a very low current standby mode with remote wake-up capability, making it suitable for power-sensitive applications.
  • Transmit Data (TXD) Dominant Time-out Function: Prevents the bus line from being driven to a permanent dominant state due to a faulty controller.
  • Thermal Protection: Incorporated thermal protection disables the transmitter in the event of a short-circuit at the CANH or CANL outputs.
  • Bus Pins Protected Against Transients: Provides additional resilience in harsh electrical environments.

Applications

The versatile nature of the TJA1051T/3,118 makes it a prime choice for a broad range of applications where a reliable CAN communication interface is needed. It is commonly used in:

  • Automotive networks, including body control modules, powertrain, and infotainment systems.
  • Industrial control systems, such as sensor networks and motor control units.
  • Heavy machinery and agricultural equipment for reliable onboard diagnostics and control.
  • Medical equipment requiring secure and robust data communication.

Product Specifications

The TJA1051T/3,118 is available in an SO-8 package, which is lead-free and RoHS compliant. Its operating temperature range is from -40°C to +150°C, making it suitable for extreme environmental conditions. The device also supports a 5V supply voltage with 5V tolerant I/Os, ensuring compatibility with a variety of microcontrollers and system voltages.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
75+ 0.7075$ 53.0625$
155+ 0.6627$ 102.7185$
235+ 0.6403$ 150.4705$
340+ 0.5956$ 202.5040$
440+ 0.5732$ 252.2080$
545+ 0.5508$ 300.1860$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 45,170 Stücke
MOQ: 75 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess