DE
  • EN
  • DE
  • IT

PESD2CAN,215

Teil Nr. PESD2CAN,215
Hersteller NXP
Katalog TVS - Diodes
Beschreibung ESD Protection Diodes / TVS Diodes ESD protection for in-vehicle networks
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Typ Zener
Bidirektionale Kanäle 2
STAND-OFF Spannung (Vwm) 24V (Max)
Minimale Durchschlagsspannung 26.2V
Maximale Klemmenspannung 41V
Impulsspitzenstrom (Ippm) 5A (8/20μs)
Verlustleistung - Pd 230W
Anwendungen Automotive, CAN
Kapazität @ Frequenz 25pF @ 1MHz
Temperaturbereich - Betrieb -55°C to 150°C (TA)
Montage SMD (SMT)
Koffer/Paket SOT-23 (TO-236AB)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 026668-PESD2CAN,215
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 84 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Automotive, Communications & Networking, Industrial
Ultra Librarian 3D-Modell Ultra Librarian PESD2CAN,215 CAD-Modell

Beschreibung

Product Overview: PESD2CAN,215 by NXP Semiconductors

The PESD2CAN,215 is a robust ESD protection device designed by NXP Semiconductors, specifically engineered to safeguard CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage events. This component is an essential addition for automotive and industrial applications where reliable communication over the CAN bus is critical.

Key Features

  • ESD Protection: With its capability to withstand ESD discharges up to 24 kV, the PESD2CAN,215 exceeds the IEC 61000-4-2 level 4 standard, offering superior protection for sensitive electronic circuits.
  • Low Capacitance: The device features a very low capacitance, typically around 10 pF, which ensures signal integrity on the CAN bus lines is maintained, allowing for high-speed data transmission without significant signal degradation.
  • Low Clamping Voltage: Upon the occurrence of a transient voltage, the PESD2CAN,215 clamps the voltage to a safe level, protecting downstream electronics from potential damage.
  • Bidirectional Protection: The bidirectional design of the device provides protection for both lines of the CAN bus, ensuring comprehensive coverage against transient events.
  • Automotive and Industrial Grade: Built to meet the stringent requirements of automotive and industrial environments, the PESD2CAN,215 is capable of operating within a temperature range of -55°C to +150°C, making it suitable for harsh conditions.
  • SOT23 Package: The compact SOT23 package allows for efficient use of PCB space without compromising on the level of protection provided to the CAN bus interface.

Applications

The PESD2CAN,215 is ideal for use in a variety of applications where CAN bus interfaces are employed. This includes automotive electronics such as engine control units, ABS systems, and airbags, as well as industrial automation systems, where reliable communication and protection against ESD are paramount.

Ordering Information

The product is available with the orderable part number PESD2CAN,215. It is provided in a reel, facilitating easy integration into automated manufacturing processes. For detailed product specifications, application notes, and additional resources, please refer to the NXP Semiconductors official website or contact their customer support team.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
710+ 0.0708$ 50.2680$
1,510+ 0.0663$ 100.1130$
2,345+ 0.0641$ 150.3145$
3,360+ 0.0596$ 200.2560$
4,360+ 0.0574$ 250.2640$
5,445+ 0.0551$ 300.0195$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 682,870 Stücke
MOQ: 710 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess