DE
  • EN
  • DE
  • IT

MC34716EP

Teil Nr. MC34716EP
Hersteller NXP
Katalog PMIC - Voltage Regulators - Special Purpose
Beschreibung IC CONVERTER DDR 26QFN
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller NXP
Verpackung Tray
Status Active
Anwendungen Converter, DDR
Spannung - Eingang 3 V to 6 V
Anzahl der Ausgänge 2
Ausgangsspannung 0.7 V to 3.6 V
Temperaturbereich - Betrieb -40°C to 85°C
Montage SMD (SMT)
Koffer/Paket 26-QFN-EP (5x5)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 222990-MC34716
Ultra Librarian 3D-Modell Ultra Librarian MC34716EP CAD-Modell

Beschreibung

The NXP MC34716EP is a high-performance, dual-output DC/DC converter designed to meet the power management requirements of modern electronic devices. This integrated power solution is ideal for applications requiring efficient and reliable power conversion with a minimal footprint.

Key Features

  • Wide Input Voltage Range: The MC34716EP operates over a broad input voltage range, making it suitable for a variety of power sources.
  • Dual-Output: It provides two independent output voltages, which can be adjusted to meet the specific needs of the application.
  • High Efficiency: With its advanced design, the device achieves high efficiency, reducing power loss and improving overall system performance.
  • Integrated MOSFETs: The inclusion of internal MOSFETs simplifies design and reduces external component count, saving space on the PCB.
  • Programmable Switching Frequency: The switching frequency of the converter can be programmed to optimize performance for specific applications.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The MC34716EP is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial and automotive systems

Technical Specifications

The technical specifications of the MC34716EP include an operating temperature range from -40°C to 85°C, which ensures stable performance in a variety of environments. The device is available in a compact package, which is ideal for space-constrained applications.

Conclusion

The NXP MC34716EP is a robust and efficient solution for power management challenges. Its dual-output capability, combined with a comprehensive set of features and protections, makes it a preferred choice for designers looking to enhance the performance and reliability of their electronic systems.

Meistverkaufte Produkte

Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
5+ 10.6327$ 53.1635$
12+ 8.7243$ 104.6916$
18+ 8.4517$ 152.1306$
25+ 8.1790$ 204.4750$
32+ 7.9064$ 253.0048$
43+ 7.0885$ 304.8055$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,995 Stücke
MOQ: 5 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess