DE
  • EN
  • DE
  • IT
Teil Nr. HT7150-1
Hersteller NXP
Katalog PMIC - Voltage Regulators - Linear
Beschreibung SOT-89 MONITORS & RESET CIRCUITS / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr NXP
Serie 71xx
Paket Tape & Reel
Produktstatus Active
Ausgang Konfiguration Positive
Ausgangstyp Fixed
Anzahl der Regulierungsbehörden 1
Spannung - Eingang (Max) 30V
Spannung - Ausgang (Min/Fix) 5V
Strom - Ausgang 100mA
Strom - Ruhestrom (Iq) 3 µA
Schutzfunktionen Short Circuit
Temperaturbereich - Betrieb -20°C ~ 70°C
Montage Typ Surface Mount
Verpackung / Koffer TO-243AA
Lieferant Gerätepaket SOT-89-3
Standard-Paket 1,000 pcs
MSL-Stufe 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 148703-HT7150-1
Gefälschte Bedrohung auf dem freien Markt 43pct.
Ultra Librarian 3D-Modell Ultra Librarian HT7150-1 CAD-Modell

Beschreibung

Introducing the NXP HT7150-1 Low Power Voltage Regulator

The NXP HT7150-1 is a high-performance, low-dropout linear voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This compact and efficient component is perfect for systems where energy efficiency is paramount, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Output Voltage: The HT7150-1 provides a fixed output voltage of 5V, which is essential for consistent performance in digital and analog circuits.
  • Low Dropout: With a low dropout voltage, this regulator maintains output voltage stability even when the input voltage is close to the output voltage, ensuring efficient operation and extended battery life.
  • High Accuracy: The output voltage is accurate to within ±2%, providing precise power for sensitive electronic components.
  • Low Power Consumption: The quiescent current is as low as 4µA, minimizing power drain when the device is in standby mode.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limiting: Integrated current limiting safeguards the regulator and the load from short-circuit conditions and excessive power draw.

Applications

The NXP HT7150-1 is versatile and can be used in various applications, including:

  • Battery-powered equipment
  • Portable consumer devices
  • Microcontrollers and digital systems
  • Automotive electronics
  • Power management solutions

Package and Availability

The HT7150-1 is available in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs. This voltage regulator is part of NXP's commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry.

Conclusion

With its combination of low power consumption, high voltage accuracy, and robust protection features, the NXP HT7150-1 is a reliable and efficient solution for managing power in your electronic designs. Its compact form factor and ease of use make it a popular choice for designers looking to optimize their power-sensitive applications.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
680+ 0.0739$ 50.2520$
1,450+ 0.0692$ 100.3400$
2,245+ 0.0669$ 150.1905$
3,220+ 0.0622$ 200.2840$
4,185+ 0.0598$ 250.2630$
5,220+ 0.0575$ 300.1500$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 616,250 Stücke
MOQ: 680 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess